Panasonic Resistor, 51Ohm, 3W, 5%, Axial; Resistance Panasonic ERG-3SJ510

Description
RESISTOR, 51OHM, 3W, 5%, AXIAL; Resistance:51ohm; Product Range:ERG Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film; Product Diameter:5.5mmRoHS Compliant: Yes
Description
RESISTOR, 51OHM, 3W, 5%, AXIAL; Resistance:51ohm; Product Range:ERG Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film; Product Diameter:5.5mmRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resistor, 51Ohm, 3W, 5%, Axial; Resistance Panasonic - 52W8026 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 51Ohm, 3W, 5%, Axial; Resistance Panasonic
52W8026
Resistor, 51Ohm, 3W, 5%, Axial; Resistance Panasonic 52W8026
RESISTOR, 51OHM, 3W, 5%, AXIAL; Resistance:51ohm; Product Range:ERG Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film; Product Diameter:5.5mmRoHS Compliant: Yes

RESISTOR, 51OHM, 3W, 5%, AXIAL; Resistance:51ohm; Product Range:ERG Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film; Product Diameter:5.5mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 52W8026
Product Name Resistor, 51Ohm, 3W, 5%, Axial; Resistance Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm
Mounting / Packaging Axial Leaded
Resistance Range 51 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details