Panasonic Resistors - Through Hole Resistors ERG-3SJ240A

Description
Win Source Part Number: 1349711-ERG-3SJ240A Category: Resistors - Through Hole Resistors Series: ERG Features: Flame Proof, Safety Package: Tape & Reel Size / Dimension: 0.217" Dia x 0.591" L (5.50mm x 15.00mm) Standard Package: 1,500 Tolerance: ±5% Temperature Coefficient: ±300ppm/°C Power (Watts): 3W Composition: Metal Oxide Film Number of Terminations: 2 Resistance: 24 Ohms Package / Case: Axial Supplier Device Package: Axial Temperature Range - Operating: -55°C ~ 235°C ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8533.21.0090 Mfr: Panasonic Electronic Components Base Product Number: ERG-3 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1349711-ERG-3SJ240A Category: Resistors - Through Hole Resistors Series: ERG Features: Flame Proof, Safety Package: Tape & Reel Size / Dimension: 0.217" Dia x 0.591" L (5.50mm x 15.00mm) Standard Package: 1,500 Tolerance: ±5% Temperature Coefficient: ±300ppm/°C Power (Watts): 3W Composition: Metal Oxide Film Number of Terminations: 2 Resistance: 24 Ohms Package / Case: Axial Supplier Device Package: Axial Temperature Range - Operating: -55°C ~ 235°C ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8533.21.0090 Mfr: Panasonic Electronic Components Base Product Number: ERG-3 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Through Hole Resistors - 1349711-ERG-3SJ240A - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Through Hole Resistors
1349711-ERG-3SJ240A
Resistors - Through Hole Resistors 1349711-ERG-3SJ240A
Win Source Part Number: 1349711-ERG-3SJ240A Category: Resistors - Through Hole Resistors Series: ERG Features: Flame Proof, Safety Package: Tape & Reel Size / Dimension: 0.217" Dia x 0.591" L (5.50mm x 15.00mm) Standard Package: 1,500 Tolerance: ±5% Temperature Coefficient: ±300ppm/°C Power (Watts): 3W Composition: Metal Oxide Film Number of Terminations: 2 Resistance: 24 Ohms Package / Case: Axial Supplier Device Package: Axial Temperature Range - Operating: -55°C ~ 235°C ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8533.21.0090 Mfr: Panasonic Electronic Components Base Product Number: ERG-3 Product Status: Obsolete

Win Source Part Number: 1349711-ERG-3SJ240A
Category: Resistors - Through Hole Resistors
Series: ERG
Features: Flame Proof, Safety
Package: Tape & Reel
Size / Dimension: 0.217" Dia x 0.591" L (5.50mm x 15.00mm)
Standard Package: 1,500
Tolerance: ±5%
Temperature Coefficient: ±300ppm/°C
Power (Watts): 3W
Composition: Metal Oxide Film
Number of Terminations: 2
Resistance: 24 Ohms
Package / Case: Axial
Supplier Device Package: Axial
Temperature Range - Operating: -55°C ~ 235°C
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8533.21.0090
Mfr: Panasonic Electronic Components
Base Product Number: ERG-3
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Resistors
Product Number 1349711-ERG-3SJ240A
Product Name Resistors - Through Hole Resistors
Technology / Construction MetalFilm
Resistance Range 24 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details