Panasonic 16 Ohm 3W Resistor ERG-3SJ160

Description
Res Metal Oxide 16 Ohm 5% 3W 300ppm/C Conformal AXL Thru-Hole Bulk Product overview: ERG-3SJ160 from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16 Ohm, 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 16 Ohm, 3W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-ERG-3SJ160 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Res Metal Oxide 16 Ohm 5% 3W 300ppm/C Conformal AXL Thru-Hole Bulk Product overview: ERG-3SJ160 from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16 Ohm, 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 16 Ohm, 3W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-ERG-3SJ160 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
16 Ohm 3W Resistor - 53-ERG-3SJ160 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16 Ohm 3W Resistor
53-ERG-3SJ160
16 Ohm 3W Resistor 53-ERG-3SJ160
Res Metal Oxide 16 Ohm 5% 3W 300ppm/C Conformal AXL Thru-Hole Bulk Product overview: ERG-3SJ160 from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16 Ohm, 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 16 Ohm, 3W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-ERG-3SJ160 can be used for catalog matching and distributor lookup.

Res Metal Oxide 16 Ohm 5% 3W 300ppm/C Conformal AXL Thru-Hole Bulk Product overview: ERG-3SJ160 from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16 Ohm, 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 16 Ohm, 3W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-ERG-3SJ160 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Resistors
Product Number 53-ERG-3SJ160
Product Name 16 Ohm 3W Resistor
Resistance Range 16 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C395J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Res, 5R1, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Neohm Te Connectivity - 99AC9909 - Newark, An Avnet Company
Specs
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805
View Details