Panasonic 68 OHM 2W Resistor ERG-2SJ680

Description
RES 68 OHM 5% 2W AXIAL Product overview: ERG-2SJ680 from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 68 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 68 OHM, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-ERG-2SJ680 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES 68 OHM 5% 2W AXIAL Product overview: ERG-2SJ680 from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 68 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 68 OHM, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-ERG-2SJ680 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
68 OHM 2W Resistor - 53-ERG-2SJ680 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
68 OHM 2W Resistor
53-ERG-2SJ680
68 OHM 2W Resistor 53-ERG-2SJ680
RES 68 OHM 5% 2W AXIAL Product overview: ERG-2SJ680 from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 68 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 68 OHM, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-ERG-2SJ680 can be used for catalog matching and distributor lookup.

RES 68 OHM 5% 2W AXIAL Product overview: ERG-2SJ680 from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 68 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 68 OHM, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-ERG-2SJ680 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Through Hole Resistors - ERG-2SJ680
762936-ERG-2SJ680
Through Hole Resistors - ERG-2SJ680 762936-ERG-2SJ680
Manufacturer: Panasonic Electronic Components Win Source Part Number: 762936-ERG-2SJ680 Series: ERG Packaging: Bulk Operating Temperature Range: -55°C ~ 235°C Features: Flame Proof, Safety Package: Axial Tolerance: ±5% Temperature Coefficient: ±350ppm/°C Power (Watts): 2W Resistance (Ohms): 68 Composition: Metal Oxide Film Number of Terminations: 2 Family Name: ERGS Categories: Resistors Dimension: 0.157" Dia x 0.472" L (4.00mm x 12.00mm) Manufacturer Package: Axial Alternative Parts (Cross-Reference): ERG2SJ680V; ERG2FJ680; ERG2SJU680V; ; Introduction Date: November 20, 2014 ECCN: EAR99 Estimated EOL Date: 2022 Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 762936-ERG-2SJ680
Series: ERG
Packaging: Bulk
Operating Temperature Range: -55°C ~ 235°C
Features: Flame Proof, Safety
Package: Axial
Tolerance: ±5%
Temperature Coefficient: ±350ppm/°C
Power (Watts): 2W
Resistance (Ohms): 68
Composition: Metal Oxide Film
Number of Terminations: 2
Family Name: ERGS
Categories: Resistors
Dimension: 0.157" Dia x 0.472" L (4.00mm x 12.00mm)
Manufacturer Package: Axial
Alternative Parts (Cross-Reference): ERG2SJ680V; ERG2FJ680; ERG2SJU680V; ;
Introduction Date: November 20, 2014
ECCN: EAR99
Estimated EOL Date: 2022
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Resistors Resistors
Product Number 53-ERG-2SJ680 762936-ERG-2SJ680
Product Name 68 OHM 2W Resistor Through Hole Resistors - ERG-2SJ680
Technology / Construction Metal Oxide Film MetalFilm
Mounting / Packaging Axial
Resistance Range 68 ohms 68 ohms
Power Rating 2 watts 2 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Through Hole Resistors - 1468303 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CVTPR472JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details