Panasonic 62 Ohm 2W Resistor ERG-2SJ620

Description
Res Metal Oxide 62 Ohm 5% 2W ±350ppm/C Conformal AXL Bulk Product overview: ERG-2SJ620 from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 62 Ohm, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 62 Ohm, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-ERG-2SJ620 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Res Metal Oxide 62 Ohm 5% 2W ±350ppm/C Conformal AXL Bulk Product overview: ERG-2SJ620 from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 62 Ohm, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 62 Ohm, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-ERG-2SJ620 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
62 Ohm 2W Resistor - 53-ERG-2SJ620 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
62 Ohm 2W Resistor
53-ERG-2SJ620
62 Ohm 2W Resistor 53-ERG-2SJ620
Res Metal Oxide 62 Ohm 5% 2W ±350ppm/C Conformal AXL Bulk Product overview: ERG-2SJ620 from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 62 Ohm, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 62 Ohm, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-ERG-2SJ620 can be used for catalog matching and distributor lookup.

Res Metal Oxide 62 Ohm 5% 2W ±350ppm/C Conformal AXL Bulk Product overview: ERG-2SJ620 from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 62 Ohm, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 62 Ohm, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-ERG-2SJ620 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Resistors - Through Hole Resistors
983685-ERG-2SJ620
Resistors - Through Hole Resistors 983685-ERG-2SJ620
Win Source Part Number: 983685-ERG-2SJ620 Category: Resistors>Through Hole Resistors Series: ERG Features: Flame Proof, Safety Package: Bulk Standard Package: 100 Tolerance: ±5% Temperature Coefficient: ±350ppm/°C Power (Watts): 2W Composition: Metal Oxide Film Number of Terminations: 2 Resistance: 62 Ohms Package / Case: Axial Supplier Device Package: Axial Temperature Range - Operating: -55°C ~ 235°C Dimension: 0.157" Dia x 0.472" L (4.00mm x 12.00mm) ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8533.21.0090 Mfr: Panasonic Electronic Components Other Names: P62W-2-ND,P62W-2,ERG 2SJ620,P62W-2BK-NDR, P62W-2BK Base Product Number: ERG-2 Product Status: Obsolete

Win Source Part Number: 983685-ERG-2SJ620
Category: Resistors>Through Hole Resistors
Series: ERG
Features: Flame Proof, Safety
Package: Bulk
Standard Package: 100
Tolerance: ±5%
Temperature Coefficient: ±350ppm/°C
Power (Watts): 2W
Composition: Metal Oxide Film
Number of Terminations: 2
Resistance: 62 Ohms
Package / Case: Axial
Supplier Device Package: Axial
Temperature Range - Operating: -55°C ~ 235°C
Dimension: 0.157" Dia x 0.472" L (4.00mm x 12.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8533.21.0090
Mfr: Panasonic Electronic Components
Other Names: P62W-2-ND,P62W-2,ERG2SJ620,P62W-2BK-NDR,P62W-2BK
Base Product Number: ERG-2
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Resistors Resistors
Product Number 53-ERG-2SJ620 983685-ERG-2SJ620
Product Name 62 Ohm 2W Resistor Resistors - Through Hole Resistors
Resistance Range 62 ohms 62 ohms
Tolerance 5 +/- % 5 +/- %
Operating DC Voltage 700 volts
Operating AC Voltage 700 volts
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R105JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Surface Mount Resistors - 1-1614975-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4990 ohms
View Details
2 suppliers