Res Metal Oxide 56K Ohm 5% 2W ±350ppm/C Conformal Coated AXL Product overview: ERG-2SJ563A from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-ERG-2SJ563A can be used for catalog matching and distributor lookup.
Manufacturer: Panasonic Electronic Components
Win Source Part Number: 1004688-ERG-2SJ563A
Packaging: Reel - TR
Features: Flame Proof, Safety
Tolerance: ±5%
Temperature Coefficient: ±350ppm/°C
Power (Watts): 2W
Resistance (Ohms): 56k
Composition: Metal Oxide Film
Number of Terminations: 2
Categories: Resistors
Status: Active
Temperature Range - Operating: -55°C to 235°C
Case / Package: Axial
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Sufficient
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 53-ERG-2SJ563A | 1004688-ERG-2SJ563A |
| Product Name | 2W Resistor | Through Hole Resistors - ERG-2SJ563A |
| Resistance Range | 56000 ohms | 56000 ohms |
| Tolerance | 5 +/- % | 5 +/- % |
| Operating DC Voltage | 700 volts | |
| Operating AC Voltage | 700 volts | |
| Standards and Certifications | RoHS |