Panasonic 2W Resistor ERG-2SJ562A

Description
Res Metal Oxide 5.6K Ohm 5% 2W 350ppm/C Conformal AXL Thru-Hole Product overview: ERG-2SJ562A from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-ERG-2SJ562A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Res Metal Oxide 5.6K Ohm 5% 2W 350ppm/C Conformal AXL Thru-Hole Product overview: ERG-2SJ562A from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-ERG-2SJ562A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2W Resistor - 53-ERG-2SJ562A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2W Resistor
53-ERG-2SJ562A
2W Resistor 53-ERG-2SJ562A
Res Metal Oxide 5.6K Ohm 5% 2W 350ppm/C Conformal AXL Thru-Hole Product overview: ERG-2SJ562A from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-ERG-2SJ562A can be used for catalog matching and distributor lookup.

Res Metal Oxide 5.6K Ohm 5% 2W 350ppm/C Conformal AXL Thru-Hole Product overview: ERG-2SJ562A from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-ERG-2SJ562A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Through Hole Resistors - ERG-2SJ562A
1004687-ERG-2SJ562A
Through Hole Resistors - ERG-2SJ562A 1004687-ERG-2SJ562A
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1004687-ERG-2SJ562A Packaging: Reel - TR Features: Flame Proof, Safety Tolerance: ±5% Temperature Coefficient: ±350ppm/°C Power (Watts): 2W Resistance (Ohms): 5.6k Composition: Metal Oxide Film Number of Terminations: 2 Categories: Resistors Status: Active Temperature Range - Operating: -55°C to 235°C Case / Package: Axial Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Sufficient

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 1004687-ERG-2SJ562A
Packaging: Reel - TR
Features: Flame Proof, Safety
Tolerance: ±5%
Temperature Coefficient: ±350ppm/°C
Power (Watts): 2W
Resistance (Ohms): 5.6k
Composition: Metal Oxide Film
Number of Terminations: 2
Categories: Resistors
Status: Active
Temperature Range - Operating: -55°C to 235°C
Case / Package: Axial
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Resistors Resistors
Product Number 53-ERG-2SJ562A 1004687-ERG-2SJ562A
Product Name 2W Resistor Through Hole Resistors - ERG-2SJ562A
Resistance Range 5600 ohms 5600 ohms
Tolerance 5 +/- % 5 +/- %
Operating DC Voltage 700 volts
Operating AC Voltage 700 volts
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4CT52R392JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers