Panasonic 470 Ohm 2W Resistor ERG-2SJ471

Description
470 Ohm 2W 5% Axial Metal Film Resistor Product overview: ERG-2SJ471 from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470 Ohm, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 470 Ohm, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-ERG-2SJ471 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
470 Ohm 2W 5% Axial Metal Film Resistor Product overview: ERG-2SJ471 from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470 Ohm, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 470 Ohm, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-ERG-2SJ471 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
470 Ohm 2W Resistor - 53-ERG-2SJ471 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
470 Ohm 2W Resistor
53-ERG-2SJ471
470 Ohm 2W Resistor 53-ERG-2SJ471
470 Ohm 2W 5% Axial Metal Film Resistor Product overview: ERG-2SJ471 from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470 Ohm, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 470 Ohm, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-ERG-2SJ471 can be used for catalog matching and distributor lookup.

470 Ohm 2W 5% Axial Metal Film Resistor Product overview: ERG-2SJ471 from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470 Ohm, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 470 Ohm, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-ERG-2SJ471 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistor, 470 Ohm, 2W, 5%, Axial; Resistance Panasonic - 52W7586 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 470 Ohm, 2W, 5%, Axial; Resistance Panasonic
52W7586
Resistor, 470 Ohm, 2W, 5%, Axial; Resistance Panasonic 52W7586
RESISTOR, 470 OHM, 2W, 5%, AXIAL; Resistance:470ohm; Product Range:ERG Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film; Product Length:12mmRoHS Compliant: Yes

RESISTOR, 470 OHM, 2W, 5%, AXIAL; Resistance:470ohm; Product Range:ERG Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film; Product Length:12mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 53-ERG-2SJ471 52W7586
Product Name 470 Ohm 2W Resistor Resistor, 470 Ohm, 2W, 5%, Axial; Resistance Panasonic
Technology / Construction METAL FILM MetalFilm
Resistance Range 470 ohms 470 ohms
Tolerance 5 +/- % 5 +/- %
Operating DC Voltage 350 volts 350 volts
Operating AC Voltage 350 volts 350 volts
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623714-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1 ohms
Tolerance 5 +/- %
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details