Panasonic Resistors - Through Hole Resistors ERG-2SJ201A

Description
Win Source Part Number: 1226053-ERG-2SJ201A Category: Resistors>Through Hole Resistors Series: ERG Features: Flame Proof, Safety Package: Tape & Reel (TR) Standard Package: 3,000 Tolerance: ±5% Temperature Coefficient: ±350ppm/°C Power (Watts): 2W Composition: Metal Oxide Film Number of Terminations: 2 Resistance: 200 Ohms Package / Case: Axial Supplier Device Package: Axial Temperature Range - Operating: -55°C ~ 235°C Dimension: 0.157" Dia x 0.472" L (4.00mm x 12.00mm) Alternative Parts (Cross-Reference): ERG2SJ201A; ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8533.21.0090 Mfr: Panasonic Electronic Components Other Names: ERG2SJ201A,P200W-2TR ,P200W-2TR-NDR Base Product Number: ERG-2 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1226053-ERG-2SJ201A Category: Resistors>Through Hole Resistors Series: ERG Features: Flame Proof, Safety Package: Tape & Reel (TR) Standard Package: 3,000 Tolerance: ±5% Temperature Coefficient: ±350ppm/°C Power (Watts): 2W Composition: Metal Oxide Film Number of Terminations: 2 Resistance: 200 Ohms Package / Case: Axial Supplier Device Package: Axial Temperature Range - Operating: -55°C ~ 235°C Dimension: 0.157" Dia x 0.472" L (4.00mm x 12.00mm) Alternative Parts (Cross-Reference): ERG2SJ201A; ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8533.21.0090 Mfr: Panasonic Electronic Components Other Names: ERG2SJ201A,P200W-2TR ,P200W-2TR-NDR Base Product Number: ERG-2 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistors - Through Hole Resistors
1226053-ERG-2SJ201A
Resistors - Through Hole Resistors 1226053-ERG-2SJ201A
Win Source Part Number: 1226053-ERG-2SJ201A Category: Resistors>Through Hole Resistors Series: ERG Features: Flame Proof, Safety Package: Tape & Reel (TR) Standard Package: 3,000 Tolerance: ±5% Temperature Coefficient: ±350ppm/°C Power (Watts): 2W Composition: Metal Oxide Film Number of Terminations: 2 Resistance: 200 Ohms Package / Case: Axial Supplier Device Package: Axial Temperature Range - Operating: -55°C ~ 235°C Dimension: 0.157" Dia x 0.472" L (4.00mm x 12.00mm) Alternative Parts (Cross-Reference): ERG2SJ201A; ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8533.21.0090 Mfr: Panasonic Electronic Components Other Names: ERG2SJ201A,P200W-2TR ,P200W-2TR-NDR Base Product Number: ERG-2 Product Status: Obsolete

Win Source Part Number: 1226053-ERG-2SJ201A
Category: Resistors>Through Hole Resistors
Series: ERG
Features: Flame Proof, Safety
Package: Tape & Reel (TR)
Standard Package: 3,000
Tolerance: ±5%
Temperature Coefficient: ±350ppm/°C
Power (Watts): 2W
Composition: Metal Oxide Film
Number of Terminations: 2
Resistance: 200 Ohms
Package / Case: Axial
Supplier Device Package: Axial
Temperature Range - Operating: -55°C ~ 235°C
Dimension: 0.157" Dia x 0.472" L (4.00mm x 12.00mm)
Alternative Parts (Cross-Reference): ERG2SJ201A;
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8533.21.0090
Mfr: Panasonic Electronic Components
Other Names: ERG2SJ201A,P200W-2TR,P200W-2TR-NDR
Base Product Number: ERG-2
Product Status: Obsolete

Buy Now Datasheet
200 Ohm 2W Resistor - 53-ERG-2SJ201A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
200 Ohm 2W Resistor
53-ERG-2SJ201A
200 Ohm 2W Resistor 53-ERG-2SJ201A
Res Metal Oxide 200 Ohm 5% 2W ±350ppm/C Conformal Coated AXL Product overview: ERG-2SJ201A from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200 Ohm, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 200 Ohm, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-ERG-2SJ201A can be used for catalog matching and distributor lookup.

Res Metal Oxide 200 Ohm 5% 2W ±350ppm/C Conformal Coated AXL Product overview: ERG-2SJ201A from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200 Ohm, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 200 Ohm, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-ERG-2SJ201A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors
Product Number 1226053-ERG-2SJ201A 53-ERG-2SJ201A
Product Name Resistors - Through Hole Resistors 200 Ohm 2W Resistor
Technology / Construction MetalFilm
Resistance Range 200 ohms 200 ohms
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 350 ±ppm/°C
Power Rating 2 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614972-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 127 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details