Panasonic 180 Ohm 2W Resistor ERG-2SJ181

Description
Res High Reliability Metal Oxide 180 Ohm 5% 2W ±250ppm/°C Conformal Axial Bulk Product overview: ERG-2SJ181 from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 180 Ohm, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 180 Ohm, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-ERG-2SJ181 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Res High Reliability Metal Oxide 180 Ohm 5% 2W ±250ppm/°C Conformal Axial Bulk Product overview: ERG-2SJ181 from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 180 Ohm, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 180 Ohm, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-ERG-2SJ181 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
180 Ohm 2W Resistor - 53-ERG-2SJ181 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
180 Ohm 2W Resistor
53-ERG-2SJ181
180 Ohm 2W Resistor 53-ERG-2SJ181
Res High Reliability Metal Oxide 180 Ohm 5% 2W ±250ppm/°C Conformal Axial Bulk Product overview: ERG-2SJ181 from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 180 Ohm, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 180 Ohm, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-ERG-2SJ181 can be used for catalog matching and distributor lookup.

Res High Reliability Metal Oxide 180 Ohm 5% 2W ±250ppm/°C Conformal Axial Bulk Product overview: ERG-2SJ181 from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 180 Ohm, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 180 Ohm, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-ERG-2SJ181 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Through Hole Resistors - ERG-2SJ181
762932-ERG-2SJ181
Through Hole Resistors - ERG-2SJ181 762932-ERG-2SJ181
Manufacturer: Panasonic Electronic Components Win Source Part Number: 762932-ERG-2SJ181 Series: ERG Packaging: Bulk Operating Temperature Range: -55°C ~ 235°C Features: Flame Proof, Safety Package: Axial Tolerance: ±5% Temperature Coefficient: ±350ppm/°C Power (Watts): 2W Resistance (Ohms): 180 Composition: Metal Oxide Film Number of Terminations: 2 Family Name: ERGS Categories: Resistors Dimension: 0.157" Dia x 0.472" L (4.00mm x 12.00mm) Manufacturer Package: Axial Alternative Parts (Cross-Reference): ERG2SJU181V; ERG2FJ181; ERG2SJ181A; ; Introduction Date: November 20, 2014 ECCN: EAR99 Estimated EOL Date: 2022 Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 762932-ERG-2SJ181
Series: ERG
Packaging: Bulk
Operating Temperature Range: -55°C ~ 235°C
Features: Flame Proof, Safety
Package: Axial
Tolerance: ±5%
Temperature Coefficient: ±350ppm/°C
Power (Watts): 2W
Resistance (Ohms): 180
Composition: Metal Oxide Film
Number of Terminations: 2
Family Name: ERGS
Categories: Resistors
Dimension: 0.157" Dia x 0.472" L (4.00mm x 12.00mm)
Manufacturer Package: Axial
Alternative Parts (Cross-Reference): ERG2SJU181V; ERG2FJ181; ERG2SJ181A; ;
Introduction Date: November 20, 2014
ECCN: EAR99
Estimated EOL Date: 2022
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Resistors Resistors
Product Number 53-ERG-2SJ181 762932-ERG-2SJ181
Product Name 180 Ohm 2W Resistor Through Hole Resistors - ERG-2SJ181
Resistance Range 180 ohms 180 ohms
Tolerance 5 +/- % 5 +/- %
Standards and Certifications RoHS
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Through Hole Resistors - 1722225 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R333JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers