Panasonic Resistor ERG-1SJ512A

Description
RESISTOR, METAL OXIDE FILM, 5.1KOHM, 5% TOLERANCE, 1W, FLAME PROOF, AXIAL. FREE 2 YEAR RADWELL WARRANTY
Description
RESISTOR, METAL OXIDE FILM, 5.1KOHM, 5% TOLERANCE, 1W, FLAME PROOF, AXIAL. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Resistor - 176997097 - Radwell International
Willingboro, NJ, United States
Resistor
176997097
Resistor 176997097
RESISTOR, METAL OXIDE FILM, 5.1KOHM, 5% TOLERANCE, 1W, FLAME PROOF, AXIAL. FREE 2 YEAR RADWELL WARRANTY

RESISTOR, METAL OXIDE FILM, 5.1KOHM, 5% TOLERANCE, 1W, FLAME PROOF, AXIAL. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Resistors
Product Number 176997097
Product Name Resistor
Resistance Range 5100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details