Panasonic Resistor, 470 Ohm, 1W, 5%, Axial; Resistance Panasonic ERG-1SJ471

Description
RESISTOR, 470 OHM, 1W, 5%, AXIAL; Resistance:470ohm; Product Range:ERG Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film; Product Length:9mm RoHS Compliant: Yes
Description
RESISTOR, 470 OHM, 1W, 5%, AXIAL; Resistance:470ohm; Product Range:ERG Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film; Product Length:9mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resistor, 470 Ohm, 1W, 5%, Axial; Resistance Panasonic - 52W7077 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 470 Ohm, 1W, 5%, Axial; Resistance Panasonic
52W7077
Resistor, 470 Ohm, 1W, 5%, Axial; Resistance Panasonic 52W7077
RESISTOR, 470 OHM, 1W, 5%, AXIAL; Resistance:470ohm; Product Range:ERG Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film; Product Length:9mm RoHS Compliant: Yes

RESISTOR, 470 OHM, 1W, 5%, AXIAL; Resistance:470ohm; Product Range:ERG Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film; Product Length:9mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 52W7077
Product Name Resistor, 470 Ohm, 1W, 5%, Axial; Resistance Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm
Mounting / Packaging Axial Leaded
Resistance Range 470 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311313 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers