Panasonic Resistor, 47Ohm, 1W, 5%, Axial; Resistance Panasonic ERG-1SJ470

Description
RESISTOR, 47OHM, 1W, 5%, AXIAL; Resistance:47ohm; Product Range:ERG Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film; Product Diameter:2.8mmRoHS Compliant: Yes
Description
RESISTOR, 47OHM, 1W, 5%, AXIAL; Resistance:47ohm; Product Range:ERG Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film; Product Diameter:2.8mmRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resistor, 47Ohm, 1W, 5%, Axial; Resistance Panasonic - 52W7073 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 47Ohm, 1W, 5%, Axial; Resistance Panasonic
52W7073
Resistor, 47Ohm, 1W, 5%, Axial; Resistance Panasonic 52W7073
RESISTOR, 47OHM, 1W, 5%, AXIAL; Resistance:47ohm; Product Range:ERG Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film; Product Diameter:2.8mmRoHS Compliant: Yes

RESISTOR, 47OHM, 1W, 5%, AXIAL; Resistance:47ohm; Product Range:ERG Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film; Product Diameter:2.8mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 52W7073
Product Name Resistor, 47Ohm, 1W, 5%, Axial; Resistance Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm
Mounting / Packaging Axial Leaded
Resistance Range 47 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 4W Resistor - 52-VMS-R020-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 4756640 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers