Res Metal Oxide 33 Ohm 5% 1W 350ppm/C Conformal AXL Thru-Hole
| Utmel Electronic Limited | |
|---|---|
| Product Category | Resistors |
| Product Number | 590-ERG-1SJ330A |
| Product Name | Res Metal Oxide 33 Ohm 5% 1W 350ppm/C Conformal AXL Thru-Hole |
| Configuration | Single Resistor |
| Technology / Construction | MetalOxide; Metal Oxide Film |
| Mounting / Packaging | ThroughHole; Axial Leads; Through Hole |
| Resistance Range | 33 ohms |
| Tolerance | 5 +/- % |