Panasonic 1W Resistor ERG-1SJ102E

Description
RES 1K OHM 5% 1W AXIAL Product overview: ERG-1SJ102E from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-ERG-1SJ102E can be used for catalog matching and distributor lookup.
Request a Quote
Description
RES 1K OHM 5% 1W AXIAL Product overview: ERG-1SJ102E from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-ERG-1SJ102E can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1W Resistor - 53-ERG-1SJ102E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1W Resistor
53-ERG-1SJ102E
1W Resistor 53-ERG-1SJ102E
RES 1K OHM 5% 1W AXIAL Product overview: ERG-1SJ102E from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-ERG-1SJ102E can be used for catalog matching and distributor lookup.

RES 1K OHM 5% 1W AXIAL Product overview: ERG-1SJ102E from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-ERG-1SJ102E can be used for catalog matching and distributor lookup.

Supplier's Site
Laguna Hills, CA, United States
Resistors - Through Hole Resistors
962053-ERG-1SJ102E
Resistors - Through Hole Resistors 962053-ERG-1SJ102E
Win Source Part Number: 962053-ERG-1SJ102E Category: Resistors>Through Hole Resistors Series: ERG Features: Flame Retardant Coating, Safety Package: Bulk Standard Package: 1 Tolerance: ±5% Temperature Coefficient: ±350ppm/°C Power (Watts): 1W Composition: Metal Oxide Film Number of Terminations: 2 Resistance: 1 kOhms Package / Case: Axial Supplier Device Package: Axial Temperature Range - Operating: -55°C ~ 200°C Dimension: 0.110" Dia x 0.354" L (2.80mm x 9.00mm) Alternative Parts (Cross-Reference): 3-1625885-1; PR01000101001JA500; PR01000101001JA100; ROX3SJ1K0; FRN50J1K0/S; RSMF1JT1K00ERG1SJ102 E; ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: Not Applicable HTSUS: 8533.21.0090 Mfr: Panasonic Electronic Components Other Names: ERG1SJ102E,10-ERG-1S J102E Product Status: Obsolete

Win Source Part Number: 962053-ERG-1SJ102E
Category: Resistors>Through Hole Resistors
Series: ERG
Features: Flame Retardant Coating, Safety
Package: Bulk
Standard Package: 1
Tolerance: ±5%
Temperature Coefficient: ±350ppm/°C
Power (Watts): 1W
Composition: Metal Oxide Film
Number of Terminations: 2
Resistance: 1 kOhms
Package / Case: Axial
Supplier Device Package: Axial
Temperature Range - Operating: -55°C ~ 200°C
Dimension: 0.110" Dia x 0.354" L (2.80mm x 9.00mm)
Alternative Parts (Cross-Reference): 3-1625885-1; PR01000101001JA500; PR01000101001JA100; ROX3SJ1K0; FRN50J1K0/S; RSMF1JT1K00ERG1SJ102E;
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: Not Applicable
HTSUS: 8533.21.0090
Mfr: Panasonic Electronic Components
Other Names: ERG1SJ102E,10-ERG-1SJ102E
Product Status: Obsolete

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Resistors Resistors
Product Number 53-ERG-1SJ102E 962053-ERG-1SJ102E
Product Name 1W Resistor Resistors - Through Hole Resistors
Mounting / Packaging Axial
Resistance Range 1000 ohms 1000 ohms
Operating Temperature -55 to 200 C (-67 to 392 F) -55 to 200 C (-67 to 392 F)
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Bus Bar Mount - BAS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/4CT26A105JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details