Panasonic Resistor, 10 Ohm, 1W, 5%, Axial; Resistance Panasonic ERG-1SJ100

Description
RESISTOR, 10 OHM, 1W, 5%, AXIAL; Resistance:10ohm; Product Range:ERG Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film; Product Length:9mm RoHS Compliant: Yes
Description
RESISTOR, 10 OHM, 1W, 5%, AXIAL; Resistance:10ohm; Product Range:ERG Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film; Product Length:9mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resistor, 10 Ohm, 1W, 5%, Axial; Resistance Panasonic - 52W6814 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 10 Ohm, 1W, 5%, Axial; Resistance Panasonic
52W6814
Resistor, 10 Ohm, 1W, 5%, Axial; Resistance Panasonic 52W6814
RESISTOR, 10 OHM, 1W, 5%, AXIAL; Resistance:10ohm; Product Range:ERG Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film; Product Length:9mm RoHS Compliant: Yes

RESISTOR, 10 OHM, 1W, 5%, AXIAL; Resistance:10ohm; Product Range:ERG Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film; Product Length:9mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 52W6814
Product Name Resistor, 10 Ohm, 1W, 5%, Axial; Resistance Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm
Mounting / Packaging Axial Leaded
Resistance Range 10 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details