Panasonic SMD 1.5A 35A Circuit Protection Fuse ERBRE1R50V

Description
Electric Fuse, Fast Blow, 1.5A, 32VDC, 35A (IR), Surface Mount, Product overview: ERBRE1R50V from Panasonic is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5A, 35A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 1.5A, 35A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-ERBRE1R50V can be used for catalog matching and distributor lookup.
Request a Quote
Description
Electric Fuse, Fast Blow, 1.5A, 32VDC, 35A (IR), Surface Mount, Product overview: ERBRE1R50V from Panasonic is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5A, 35A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 1.5A, 35A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-ERBRE1R50V can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 1.5A 35A Circuit Protection Fuse
139-ERBRE1R50V
SMD 1.5A 35A Circuit Protection Fuse 139-ERBRE1R50V
Electric Fuse, Fast Blow, 1.5A, 32VDC, 35A (IR), Surface Mount, Product overview: ERBRE1R50V from Panasonic is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5A, 35A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 1.5A, 35A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-ERBRE1R50V can be used for catalog matching and distributor lookup.

Electric Fuse, Fast Blow, 1.5A, 32VDC, 35A (IR), Surface Mount, Product overview: ERBRE1R50V from Panasonic is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5A, 35A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 1.5A, 35A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-ERBRE1R50V can be used for catalog matching and distributor lookup.

Supplier's Site
Non Resettable Fuses - 7594782P - RS Components, Ltd.
Corby, Northants, United Kingdom
Non Resettable Fuses
7594782P
Non Resettable Fuses 7594782P
Panasonic ERBRE1R50V Non-Resettable Fuse

Panasonic ERBRE1R50V Non-Resettable Fuse

Supplier's Site
Non Resettable Fuses - 7594782 - RS Components, Ltd.
Corby, Northants, United Kingdom
Non Resettable Fuses
7594782
Non Resettable Fuses 7594782
Panasonic ERBRE1R50V Non-Resettable Fuse

Panasonic ERBRE1R50V Non-Resettable Fuse

Supplier's Site
Fuses - ERBRE1R50V - 1172373-ERBRE1R50V - Win Source Electronics
Laguna Hills, CA, United States
Fuses - ERBRE1R50V
1172373-ERBRE1R50V
Fuses - ERBRE1R50V 1172373-ERBRE1R50V
Manufacturer: Panasonic Win Source Part Number: 1172373-ERBRE1R50V Manufacturer Homepage: www.panasonic.com/in dustrial/ Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance

Manufacturer: Panasonic
Win Source Part Number: 1172373-ERBRE1R50V
Manufacturer Homepage: www.panasonic.com/industrial/
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Win Source Electronics
Product Category Fuses Fuses Fuses Fuses
Product Number 139-ERBRE1R50V 7594782P 7594782 1172373-ERBRE1R50V
Product Name SMD 1.5A 35A Circuit Protection Fuse Non Resettable Fuses Non Resettable Fuses Fuses - ERBRE1R50V
Fuse Material Ceramic; Alumina Substrate Alumina substrate
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-12 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.2500 amps
View Details
4 suppliers
International Fuse Time Lag 630mA - 81412381 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Specs
Mounting Panel Mount
Approvals / Standards RoHS
View Details
Fuses - 2019-CCF1N12TTEDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers