Panasonic SMD 0.5A 32V Circuit Protection Fuse ERBFE0R50U

Description
Fuse Chip Very Fast Acting 0.5A 32V SMD Solder Pad 0603 T/R CSA/UL/cUL Product overview: ERBFE0R50U from Panasonic is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.5A, 32V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 0.5A, 32V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-ERBFE0R50U can be used for catalog matching and distributor lookup.
Request a Quote
Description
Fuse Chip Very Fast Acting 0.5A 32V SMD Solder Pad 0603 T/R CSA/UL/cUL Product overview: ERBFE0R50U from Panasonic is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.5A, 32V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 0.5A, 32V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-ERBFE0R50U can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 0.5A 32V Circuit Protection Fuse
139-ERBFE0R50U
SMD 0.5A 32V Circuit Protection Fuse 139-ERBFE0R50U
Fuse Chip Very Fast Acting 0.5A 32V SMD Solder Pad 0603 T/R CSA/UL/cUL Product overview: ERBFE0R50U from Panasonic is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.5A, 32V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 0.5A, 32V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-ERBFE0R50U can be used for catalog matching and distributor lookup.

Fuse Chip Very Fast Acting 0.5A 32V SMD Solder Pad 0603 T/R CSA/UL/cUL Product overview: ERBFE0R50U from Panasonic is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.5A, 32V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 0.5A, 32V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-ERBFE0R50U can be used for catalog matching and distributor lookup.

Supplier's Site
Fuses - ERBFE0R50U - 1057624-ERBFE0R50U - Win Source Electronics
Laguna Hills, CA, United States
Fuses - ERBFE0R50U
1057624-ERBFE0R50U
Fuses - ERBFE0R50U 1057624-ERBFE0R50U
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1057624-ERBFE0R50U Packaging: Cut Tape Current Rating: 500 mA Length: 1.6002 mm Mounting: SMD (SMT) Height: 838.2 µm Current: 500 mA Width: 787.4 µm Categories: Fuses Case / Package: 1608 Case / Package: 0603 Alternative Parts (Cross-Reference): ERBFE0R50UERB-FE0R50 U; ERBFE0R50 U; Popularity: Low Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Shortage Lead Free: Contains Lead Mount: Surface Mount RoHS: Compliant Case Code (Imperial): 0603 Voltage Rating (DC): 32 V

Manufacturer: Panasonic
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1057624-ERBFE0R50U
Packaging: Cut Tape
Current Rating: 500 mA
Length: 1.6002 mm
Mounting: SMD (SMT)
Height: 838.2 µm
Current: 500 mA
Width: 787.4 µm
Categories: Fuses
Case / Package: 1608
Case / Package: 0603
Alternative Parts (Cross-Reference): ERBFE0R50UERB-FE0R50U; ERBFE0R50 U;
Popularity: Low
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Shortage
Lead Free: Contains Lead
Mount: Surface Mount
RoHS: Compliant
Case Code (Imperial): 0603
Voltage Rating (DC): 32 V

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Fuses Fuses
Product Number 139-ERBFE0R50U 1057624-ERBFE0R50U
Product Name SMD 0.5A 32V Circuit Protection Fuse Fuses - ERBFE0R50U
Rated Current 0.5000 amps 0.5000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 004110425 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 1100 volts
Rated Current 315 amps
View Details
International Fuse Time Lag 63mA - 81412161 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Fuse - 282-454 - WAGO
Specs
Rated Voltage 500 volts
Rated Current 10 amps
View Details
2 suppliers
Fuses - 2019-CCF1F5TTETR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers