Panasonic 4A Circuit Protection Fuse ERB-RE4R00V

Description
FUSE BOARD MOUNT 4A 32VDC 0603 Product overview: ERB-RE4R00V from Panasonic is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 4A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-ERB-RE4R00V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FUSE BOARD MOUNT 4A 32VDC 0603 Product overview: ERB-RE4R00V from Panasonic is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 4A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-ERB-RE4R00V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
4A Circuit Protection Fuse
139-ERB-RE4R00V
4A Circuit Protection Fuse 139-ERB-RE4R00V
FUSE BOARD MOUNT 4A 32VDC 0603 Product overview: ERB-RE4R00V from Panasonic is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 4A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-ERB-RE4R00V can be used for catalog matching and distributor lookup.

FUSE BOARD MOUNT 4A 32VDC 0603 Product overview: ERB-RE4R00V from Panasonic is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 4A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-ERB-RE4R00V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Fuses - 1348117-ERB-RE4R00V - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Fuses
1348117-ERB-RE4R00V
Circuit Protection - Fuses 1348117-ERB-RE4R00V
Win Source Part Number: 1348117-ERB-RE4R00V Category: Circuit Protection - Fuses Series: ERB-RE Package: Tape & Reel Fuse Type: Board Mount (Cartridge Style Excluded) Voltage Rating - DC: 32 V Response Time: Fast Blow Breaking Capacity @ Rated Voltage: 50A Size / Dimension: 0.063" L x 0.032" W x 0.025" H (1.60mm x 0.81mm x 0.63mm) DC Cold Resistance: 0.022 Ohms Standard Package: 5,000 Mounting Type: Surface Mount Package / Case: 0603 (1608 Metric) Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 4 A REACH Status: REACH Unaffected HTSUS: 8536.10.0040 Mfr: Panasonic Electronic Components Base Product Number: ERB-RE Approval Agency: cUL, UL

Win Source Part Number: 1348117-ERB-RE4R00V
Category: Circuit Protection - Fuses
Series: ERB-RE
Package: Tape & Reel
Fuse Type: Board Mount (Cartridge Style Excluded)
Voltage Rating - DC: 32 V
Response Time: Fast Blow
Breaking Capacity @ Rated Voltage: 50A
Size / Dimension: 0.063" L x 0.032" W x 0.025" H (1.60mm x 0.81mm x 0.63mm)
DC Cold Resistance: 0.022 Ohms
Standard Package: 5,000
Mounting Type: Surface Mount
Package / Case: 0603 (1608 Metric)
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 4 A
REACH Status: REACH Unaffected
HTSUS: 8536.10.0040
Mfr: Panasonic Electronic Components
Base Product Number: ERB-RE
Approval Agency: cUL, UL

Buy Now Datasheet
Circuit Protection - Fuses ERB-RE4R00V
FUSE BOARD MOUNT 4A 32VDC 0603

FUSE BOARD MOUNT 4A 32VDC 0603

Supplier's Site
Fuse, 4A, 32Vdc, Fast Acting, 0603, Full Reel; Fuse Current Panasonic - 55T2461 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, 4A, 32Vdc, Fast Acting, 0603, Full Reel; Fuse Current Panasonic
55T2461
Fuse, 4A, 32Vdc, Fast Acting, 0603, Full Reel; Fuse Current Panasonic 55T2461
FUSE, 4A, 32VDC, FAST ACTING, 0603, FULL REEL; Fuse Current:4A; Blow Characteristic:Fast Acting; Voltage Rating VAC:-; Voltage Rating VDC:32VDC; Fuse Case Style:0603 (1608 Metric); Product Range:ERBRE Series RoHS Compliant: Yes

FUSE, 4A, 32VDC, FAST ACTING, 0603, FULL REEL; Fuse Current:4A; Blow Characteristic:Fast Acting; Voltage Rating VAC:-; Voltage Rating VDC:32VDC; Fuse Case Style:0603 (1608 Metric); Product Range:ERBRE Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses Fuses
Product Number 139-ERB-RE4R00V 1348117-ERB-RE4R00V ERB-RE4R00V 55T2461
Product Name 4A Circuit Protection Fuse Circuit Protection - Fuses Circuit Protection - Fuses Fuse, 4A, 32Vdc, Fast Acting, 0603, Full Reel; Fuse Current Panasonic
Fuse Material Alumina
Approvals / Standards RoHS RoHS
Rated Voltage 32 volts 32 volts 32 volts 32 volts
Rated Current 4 amps 4 amps 4 amps 4 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-13 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.3750 amps
View Details
4 suppliers
International Fuse Quick Acting 10A - 81411641 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details
Specs
Mounting DIN Rail
Approvals / Standards RoHS
Rated Current 10 amps
View Details
Fuses - 2019-CCF1F5TTEDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers