Panasonic Circuit Protection - Fuses ERB-RD2R50X

Description
FUSE BOARD MOUNT 2.5A 32VDC 0402
Description
FUSE BOARD MOUNT 2.5A 32VDC 0402
Datasheet
Datasheet Summary
Powered by GS/AI

The Fuse, 2.5A, 32Vdc, Fast Acting, 0402, Full Reel is a microchip fuse designed for compact applications. It features a fast-acting characteristic, making it suitable for protecting circuits against overcurrent conditions. The fuse has a rated voltage of 32V DC and a rated current of 2.5A, with an interrupting rating of 35A at the rated voltage. It operates effectively within a temperature range of -40 °C to +125 °C. The product is compliant with UL248-14 and c-UL C22.2 No.248-14 safety standards, ensuring reliability in various applications. The fuse is packaged in a full reel with a quantity of 10,000 pieces, facilitating easy integration into manufacturing processes.

Datasheet Summary
Powered by GS/AI

The Fuse, 2.5A, 32Vdc, Fast Acting, 0402, Full Reel is a microchip fuse designed for compact applications. It features a fast-acting characteristic, making it suitable for protecting circuits against overcurrent conditions. The fuse has a rated voltage of 32V DC and a rated current of 2.5A, with an interrupting rating of 35A at the rated voltage. It operates effectively within a temperature range of -40 °C to +125 °C. The product is compliant with UL248-14 and c-UL C22.2 No.248-14 safety standards, ensuring reliability in various applications. The fuse is packaged in a full reel with a quantity of 10,000 pieces, facilitating easy integration into manufacturing processes.

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - Fuses ERB-RD2R50X
FUSE BOARD MOUNT 2.5A 32VDC 0402

FUSE BOARD MOUNT 2.5A 32VDC 0402

Supplier's Site
Fuse, 2.5A, 32Vdc, Fast Acting, 0402, Full Reel; Fuse Current Panasonic - 55T2451 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, 2.5A, 32Vdc, Fast Acting, 0402, Full Reel; Fuse Current Panasonic
55T2451
Fuse, 2.5A, 32Vdc, Fast Acting, 0402, Full Reel; Fuse Current Panasonic 55T2451
FUSE, 2.5A, 32VDC, FAST ACTING, 0402, FULL REEL; Fuse Current:2.5A; Blow Characteristic:Fast Acting; Voltage Rating VAC:-; Voltage Rating VDC:32VDC; Fuse Case Style:0402 (1005 Metric); Product Range:ERBRD Series RoHS Compliant: Yes

FUSE, 2.5A, 32VDC, FAST ACTING, 0402, FULL REEL; Fuse Current:2.5A; Blow Characteristic:Fast Acting; Voltage Rating VAC:-; Voltage Rating VDC:32VDC; Fuse Case Style:0402 (1005 Metric); Product Range:ERBRD Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Fuses Fuses
Product Number ERB-RD2R50X 55T2451
Product Name Circuit Protection - Fuses Fuse, 2.5A, 32Vdc, Fast Acting, 0402, Full Reel; Fuse Current Panasonic
Operating Temperature -40 to 125 C (-40 to 257 F)
Rated Voltage 32 volts 32 volts
Rated Current 2.5 amps 2.5 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-13 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.3750 amps
View Details
4 suppliers
International Fuse Quick Acting 3.15A - 81411541 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details
Specs
Mounting Panel Mount
Approvals / Standards RoHS
View Details
Fuses - 2019-CCF1F12TTEDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers