Panasonic Fuses - ERB-RD2R00X ERB-RD2R00X

Description
Manufacturer: Panasonic Win Source Part Number: 870920-ERB-RD2R00X Series: ERB-RD Operating Temperature Range: -40°C ~ 125°C Features: AC DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0402 (1005 Metric) Package: 0402 (1005 Metric) Package: Reel - TR Mounting: Surface Mount Categories: Circuit Protection ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 26 Weeks REACH Status: REACH Unaffected HTSUS: 8536.10.0040 Other Part Number: P15123DKR, ERBRD2R00X, P15123CT, P15123TR
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 870920-ERB-RD2R00X Series: ERB-RD Operating Temperature Range: -40°C ~ 125°C Features: AC DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0402 (1005 Metric) Package: 0402 (1005 Metric) Package: Reel - TR Mounting: Surface Mount Categories: Circuit Protection ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 26 Weeks REACH Status: REACH Unaffected HTSUS: 8536.10.0040 Other Part Number: P15123DKR, ERBRD2R00X, P15123CT, P15123TR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - ERB-RD2R00X - 870920-ERB-RD2R00X - Win Source Electronics
Laguna Hills, CA, United States
Fuses - ERB-RD2R00X
870920-ERB-RD2R00X
Fuses - ERB-RD2R00X 870920-ERB-RD2R00X
Manufacturer: Panasonic Win Source Part Number: 870920-ERB-RD2R00X Series: ERB-RD Operating Temperature Range: -40°C ~ 125°C Features: AC DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0402 (1005 Metric) Package: 0402 (1005 Metric) Package: Reel - TR Mounting: Surface Mount Categories: Circuit Protection ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 26 Weeks REACH Status: REACH Unaffected HTSUS: 8536.10.0040 Other Part Number: P15123DKR, ERBRD2R00X, P15123CT, P15123TR

Manufacturer: Panasonic
Win Source Part Number: 870920-ERB-RD2R00X
Series: ERB-RD
Operating Temperature Range: -40°C ~ 125°C
Features: AC DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0402 (1005 Metric)
Package: 0402 (1005 Metric)
Package: Reel - TR
Mounting: Surface Mount
Categories: Circuit Protection
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 26 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.10.0040
Other Part Number: P15123DKR, ERBRD2R00X, P15123CT, P15123TR

Buy Now Datasheet
Singapore, Singapore
2A Circuit Protection Fuse
139-ERB-RD2R00X
2A Circuit Protection Fuse 139-ERB-RD2R00X
2A 32VDC PTC Resettable Fuse, 0402 SM Product overview: ERB-RD2R00X from Panasonic is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 2A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-ERB-RD2R00X can be used for catalog matching and distributor lookup.

2A 32VDC PTC Resettable Fuse, 0402 SM Product overview: ERB-RD2R00X from Panasonic is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 2A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-ERB-RD2R00X can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuse, 2A, 32Vdc, Fast Acting, 0402; Fuse Current Panasonic - 97W8118 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, 2A, 32Vdc, Fast Acting, 0402; Fuse Current Panasonic
97W8118
Fuse, 2A, 32Vdc, Fast Acting, 0402; Fuse Current Panasonic 97W8118
FUSE, 2A, 32VDC, FAST ACTING, 0402; Fuse Current:2A; Blow Characteristic:Fast Acting; Voltage Rating VAC:-; Voltage Rating VDC:32VDC; Fuse Case Style:0402 (1005 Metric); Product Range:ERBRD Series; Breaking Capacity Current AC:- RoHS Compliant: Yes

FUSE, 2A, 32VDC, FAST ACTING, 0402; Fuse Current:2A; Blow Characteristic:Fast Acting; Voltage Rating VAC:-; Voltage Rating VDC:32VDC; Fuse Case Style:0402 (1005 Metric); Product Range:ERBRD Series; Breaking Capacity Current AC:- RoHS Compliant: Yes

Supplier's Site Datasheet
Fuse, 2A, 32Vdc, Fast Acting, 0402, Full Reel; Fuse Current Panasonic - 55T2450 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, 2A, 32Vdc, Fast Acting, 0402, Full Reel; Fuse Current Panasonic
55T2450
Fuse, 2A, 32Vdc, Fast Acting, 0402, Full Reel; Fuse Current Panasonic 55T2450
FUSE, 2A, 32VDC, FAST ACTING, 0402, FULL REEL; Fuse Current:2A; Blow Characteristic:Fast Acting; Voltage Rating VAC:-; Voltage Rating VDC:32VDC; Fuse Case Style:0402 (1005 Metric); Product Range:ERBRD Series RoHS Compliant: Yes

FUSE, 2A, 32VDC, FAST ACTING, 0402, FULL REEL; Fuse Current:2A; Blow Characteristic:Fast Acting; Voltage Rating VAC:-; Voltage Rating VDC:32VDC; Fuse Case Style:0402 (1005 Metric); Product Range:ERBRD Series RoHS Compliant: Yes

Supplier's Site Datasheet
Circuit Protection - Fuses - ERB-RD2R00X - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
ERB-RD2R00X
Circuit Protection - Fuses ERB-RD2R00X
FUSE BOARD MOUNT 2A 32VDC 0402

FUSE BOARD MOUNT 2A 32VDC 0402

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses Fuses
Product Number 870920-ERB-RD2R00X 139-ERB-RD2R00X 97W8118 ERB-RD2R00X
Product Name Fuses - ERB-RD2R00X 2A Circuit Protection Fuse Fuse, 2A, 32Vdc, Fast Acting, 0402; Fuse Current Panasonic Circuit Protection - Fuses
Mounting Surface Mount
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Fuse Material Alumina
Approvals / Standards RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Time Delay 15A - 813MDA-15 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Operating Temperature 70 C (158 F)
Rated Voltage 250 volts
View Details
Fuses - 002620015 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 400 volts
Rated Current 32 amps
View Details
Power Fuses Semiconductor Protection Fuses - IEC Square Body Fuses - VSP 690V(D11) -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Rated Current 2000 amps
View Details
Fuses - 2019-CCF1N12TTECT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers