Panasonic Circuit Protection - Fuses ERB-RD1R50X

Description
Win Source Part Number: 965955-ERB-RD1R50X Category: Circuit Protection>Fuses Series: ERB-RD Package: Tape & Reel Fuse Type: Board Mount (Cartridge Style Excluded) Voltage Rating - DC: 32 V Response Time: Fast Blow Breaking Capacity @ Rated Voltage: 35A DC Cold Resistance: 0.07 Ohms Standard Package: 10,000 Mounting: SMD (SMT) Package / Case: 0402 (1005 Metric) Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.040" L x 0.020" W x 0.019" H (1.00mm x 0.50mm x 0.48mm) Alternative Parts (Cross-Reference): 3414.0117.26; 043501.5KRERBRD1R50X ; ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1.5 A REACH Status: REACH Unaffected HTSUS: 8536.10.0040 Mfr: Panasonic Electronic Components Other Names: ERBRD1R50X,P15114DKR ,P15114TR,P15114CT Base Product Number: ERB-RD Approval Agency: cUL, UL
Request a Quote Datasheet
Description
Win Source Part Number: 965955-ERB-RD1R50X Category: Circuit Protection>Fuses Series: ERB-RD Package: Tape & Reel Fuse Type: Board Mount (Cartridge Style Excluded) Voltage Rating - DC: 32 V Response Time: Fast Blow Breaking Capacity @ Rated Voltage: 35A DC Cold Resistance: 0.07 Ohms Standard Package: 10,000 Mounting: SMD (SMT) Package / Case: 0402 (1005 Metric) Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.040" L x 0.020" W x 0.019" H (1.00mm x 0.50mm x 0.48mm) Alternative Parts (Cross-Reference): 3414.0117.26; 043501.5KRERBRD1R50X ; ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1.5 A REACH Status: REACH Unaffected HTSUS: 8536.10.0040 Mfr: Panasonic Electronic Components Other Names: ERBRD1R50X,P15114DKR ,P15114TR,P15114CT Base Product Number: ERB-RD Approval Agency: cUL, UL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - Fuses - 965955-ERB-RD1R50X - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Fuses
965955-ERB-RD1R50X
Circuit Protection - Fuses 965955-ERB-RD1R50X
Win Source Part Number: 965955-ERB-RD1R50X Category: Circuit Protection>Fuses Series: ERB-RD Package: Tape & Reel Fuse Type: Board Mount (Cartridge Style Excluded) Voltage Rating - DC: 32 V Response Time: Fast Blow Breaking Capacity @ Rated Voltage: 35A DC Cold Resistance: 0.07 Ohms Standard Package: 10,000 Mounting: SMD (SMT) Package / Case: 0402 (1005 Metric) Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.040" L x 0.020" W x 0.019" H (1.00mm x 0.50mm x 0.48mm) Alternative Parts (Cross-Reference): 3414.0117.26; 043501.5KRERBRD1R50X ; ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1.5 A REACH Status: REACH Unaffected HTSUS: 8536.10.0040 Mfr: Panasonic Electronic Components Other Names: ERBRD1R50X,P15114DKR ,P15114TR,P15114CT Base Product Number: ERB-RD Approval Agency: cUL, UL

Win Source Part Number: 965955-ERB-RD1R50X
Category: Circuit Protection>Fuses
Series: ERB-RD
Package: Tape & Reel
Fuse Type: Board Mount (Cartridge Style Excluded)
Voltage Rating - DC: 32 V
Response Time: Fast Blow
Breaking Capacity @ Rated Voltage: 35A
DC Cold Resistance: 0.07 Ohms
Standard Package: 10,000
Mounting: SMD (SMT)
Package / Case: 0402 (1005 Metric)
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.040" L x 0.020" W x 0.019" H (1.00mm x 0.50mm x 0.48mm)
Alternative Parts (Cross-Reference): 3414.0117.26; 043501.5KRERBRD1R50X;
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1.5 A
REACH Status: REACH Unaffected
HTSUS: 8536.10.0040
Mfr: Panasonic Electronic Components
Other Names: ERBRD1R50X,P15114DKR,P15114TR,P15114CT
Base Product Number: ERB-RD
Approval Agency: cUL, UL

Buy Now Datasheet
Singapore, Singapore
1.5A Circuit Protection Fuse
139-ERB-RD1R50X
1.5A Circuit Protection Fuse 139-ERB-RD1R50X
PTC Resettable Fuse, 1.5A, 32VDC, 0402 SM Product overview: ERB-RD1R50X from Panasonic is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 1.5A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-ERB-RD1R50X can be used for catalog matching and distributor lookup.

PTC Resettable Fuse, 1.5A, 32VDC, 0402 SM Product overview: ERB-RD1R50X from Panasonic is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 1.5A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-ERB-RD1R50X can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Fuses - ERB-RD1R50X - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
ERB-RD1R50X
Circuit Protection - Fuses ERB-RD1R50X
FUSE BOARD MOUNT 1.5A 32VDC 0402

FUSE BOARD MOUNT 1.5A 32VDC 0402

Supplier's Site
Fuse, 1.5A, 32Vdc, Fast Acting, 0402, Full Reel; Fuse Current Panasonic - 55T2449 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, 1.5A, 32Vdc, Fast Acting, 0402, Full Reel; Fuse Current Panasonic
55T2449
Fuse, 1.5A, 32Vdc, Fast Acting, 0402, Full Reel; Fuse Current Panasonic 55T2449
FUSE, 1.5A, 32VDC, FAST ACTING, 0402, FULL REEL; Fuse Current:1.5A; Blow Characteristic:Fast Acting; Voltage Rating VAC:-; Voltage Rating VDC:32VDC; Fuse Case Style:0402 (1005 Metric); Product Range:ERBRD Series RoHS Compliant: Yes

FUSE, 1.5A, 32VDC, FAST ACTING, 0402, FULL REEL; Fuse Current:1.5A; Blow Characteristic:Fast Acting; Voltage Rating VAC:-; Voltage Rating VDC:32VDC; Fuse Case Style:0402 (1005 Metric); Product Range:ERBRD Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses Fuses
Product Number 965955-ERB-RD1R50X 139-ERB-RD1R50X ERB-RD1R50X 55T2449
Product Name Circuit Protection - Fuses 1.5A Circuit Protection Fuse Circuit Protection - Fuses Fuse, 1.5A, 32Vdc, Fast Acting, 0402, Full Reel; Fuse Current Panasonic
Mounting SMD (SMT)
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Rated Voltage 32 volts 32 volts 32 volts 32 volts
Rated Current 1.5 amps 1.5 amps 1.5 amps 1.5 amps
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Fuses & Fuse Clips & Holders Auto Fuses Battery Protection Fuses - VF156 -  - VICFUSE
Specs
Fuse Type Miniature; Automotive
Rated Voltage 32 volts
Rated Current 600 amps
View Details
MCB Bus Bar Connector - 1492-AAT1LP - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
International Fuse Time Lag 1A - 81412421 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details