The Panasonic ERA8A series resistor, part number 85Y5874, features a resistance value of 51 kΩ with a tolerance of ±0.05%. It is designed in a 1206 case style and has a power rating of 250 mW. This metal film resistor is characterized by high reliability, stability under high temperature and humidity, and low current noise. It complies with AEC-Q200 standards and is RoHS compliant. The resistor operates effectively within a temperature range of -55°C to +155°C and has a maximum voltage rating of 150V. Its low temperature coefficient of resistance (TCR) of ±10vó10^-6/K ensures high accuracy in applications requiring precise resistance values.
RES, 51K, 0.05%, 1206, METAL FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:51kohm; Product Range:ERA8A Series; Voltage Rating:150V; Resistor Element Material:Thin Film; Power Rating:250mW; Resistance Tolerance:± 0.05%; RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 85Y5874 |
| Product Name | Res, 51K, 0.05%, 1206, Metal Film; Resistor Case Style Panasonic |
| Configuration | Single Resistor |
| Technology / Construction | MetalFilm; Thin Film (Chip) |
| Mounting / Packaging | 1206 |
| Resistance Range | 51000 ohms |
| Tolerance | 0.0500 +/- % |