Panasonic Res, 2K2, 0.05%, 1206, Metal Film; Resistor Case Style Panasonic ERA8ARW222V

Description
RES, 2K2, 0.05%, 1206, METAL FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:2.2kohm; Product Range:ERA8A Series; Voltage Rating:150V; Resistor Element Material:Thin Film; Power Rating:250mW; Resistance Tolerance:± 0.05%; RoHS Compliant: Yes
Datasheet
Description
RES, 2K2, 0.05%, 1206, METAL FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:2.2kohm; Product Range:ERA8A Series; Voltage Rating:150V; Resistor Element Material:Thin Film; Power Rating:250mW; Resistance Tolerance:± 0.05%; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 2K2, 0.05%, 1206, Metal Film; Resistor Case Style Panasonic - 85Y5855 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K2, 0.05%, 1206, Metal Film; Resistor Case Style Panasonic
85Y5855
Res, 2K2, 0.05%, 1206, Metal Film; Resistor Case Style Panasonic 85Y5855
RES, 2K2, 0.05%, 1206, METAL FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:2.2kohm; Product Range:ERA8A Series; Voltage Rating:150V; Resistor Element Material:Thin Film; Power Rating:250mW; Resistance Tolerance:± 0.05%; RoHS Compliant: Yes

RES, 2K2, 0.05%, 1206, METAL FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:2.2kohm; Product Range:ERA8A Series; Voltage Rating:150V; Resistor Element Material:Thin Film; Power Rating:250mW; Resistance Tolerance:± 0.05%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 85Y5855
Product Name Res, 2K2, 0.05%, 1206, Metal Film; Resistor Case Style Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 1206
Resistance Range 2200 ohms
Tolerance 0.0500 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C222J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Resistors - Through Hole Resistors - 1375487-PBV-R0068-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0068 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details