Panasonic Surface Mount Resistors ERA8ARB472V

Description
Panasonic ERA8ARB472V
Request a Quote
Description
Panasonic ERA8ARB472V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 8084245P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8084245P
Surface Mount Resistors 8084245P
Panasonic ERA8ARB472V

Panasonic ERA8ARB472V

Supplier's Site
Surface Mount Resistors - 8084245 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8084245
Surface Mount Resistors 8084245
Panasonic ERA8ARB472V

Panasonic ERA8ARB472V

Supplier's Site
Surface Mount Resistors - 1690879 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1690879
Surface Mount Resistors 1690879
Panasonic ERA8ARB472V

Panasonic ERA8ARB472V

Supplier's Site
Res, 4K7, 0.1%, 1206, Metal Film; Resistor Case Style Panasonic - 85Y5822 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K7, 0.1%, 1206, Metal Film; Resistor Case Style Panasonic
85Y5822
Res, 4K7, 0.1%, 1206, Metal Film; Resistor Case Style Panasonic 85Y5822
RES, 4K7, 0.1%, 1206, METAL FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:4.7kohm; Product Range:ERA8A Series; Voltage Rating:150V; Resistor Element Material:Thin Film; Power Rating:250mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

RES, 4K7, 0.1%, 1206, METAL FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:4.7kohm; Product Range:ERA8A Series; Voltage Rating:150V; Resistor Element Material:Thin Film; Power Rating:250mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 8084245P 8084245 85Y5822
Product Name Surface Mount Resistors Surface Mount Resistors Res, 4K7, 0.1%, 1206, Metal Film; Resistor Case Style Panasonic
Technology / Construction Thin Film (Chip); Thin Film Thin film MetalFilm; Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m) 1206
Resistance Range 4700 ohms 4700 ohms
Power Rating 0.2500 watts 0.2500 watts
Standards and Certifications RoHS RoHS; Aec-q200 RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722171 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details