Panasonic Res, 3K3, 0.1%, 1206, Metal Film; Resistor Case Style Panasonic ERA8ARB332V

Description
RES, 3K3, 0.1%, 1206, METAL FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:3.3kohm; Product Range:ERA8A Series; Voltage Rating:150V; Resistor Element Material:Thin Film; Power Rating:250mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes
Datasheet
Description
RES, 3K3, 0.1%, 1206, METAL FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:3.3kohm; Product Range:ERA8A Series; Voltage Rating:150V; Resistor Element Material:Thin Film; Power Rating:250mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 3K3, 0.1%, 1206, Metal Film; Resistor Case Style Panasonic - 85Y5814 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K3, 0.1%, 1206, Metal Film; Resistor Case Style Panasonic
85Y5814
Res, 3K3, 0.1%, 1206, Metal Film; Resistor Case Style Panasonic 85Y5814
RES, 3K3, 0.1%, 1206, METAL FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:3.3kohm; Product Range:ERA8A Series; Voltage Rating:150V; Resistor Element Material:Thin Film; Power Rating:250mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

RES, 3K3, 0.1%, 1206, METAL FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:3.3kohm; Product Range:ERA8A Series; Voltage Rating:150V; Resistor Element Material:Thin Film; Power Rating:250mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 85Y5814
Product Name Res, 3K3, 0.1%, 1206, Metal Film; Resistor Case Style Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 1206
Resistance Range 3300 ohms
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details