Panasonic Surface Mount Resistors ERA8ARB272V

Description
Panasonic ERA8ARB272V
Request a Quote Datasheet
Description
Panasonic ERA8ARB272V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 8084223 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8084223
Surface Mount Resistors 8084223
Panasonic ERA8ARB272V

Panasonic ERA8ARB272V

Supplier's Site
Surface Mount Resistors - 1690873 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1690873
Surface Mount Resistors 1690873
Panasonic ERA8ARB272V

Panasonic ERA8ARB272V

Supplier's Site
Res, 2K7, 0.1%, 1206, Metal Film; Resistor Case Style Panasonic - 85Y5810 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K7, 0.1%, 1206, Metal Film; Resistor Case Style Panasonic
85Y5810
Res, 2K7, 0.1%, 1206, Metal Film; Resistor Case Style Panasonic 85Y5810
RES, 2K7, 0.1%, 1206, METAL FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:2.7kohm; Product Range:ERA8A Series; Voltage Rating:150V; Resistor Element Material:Thin Film; Power Rating:250mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

RES, 2K7, 0.1%, 1206, METAL FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:2.7kohm; Product Range:ERA8A Series; Voltage Rating:150V; Resistor Element Material:Thin Film; Power Rating:250mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 8084223 85Y5810
Product Name Surface Mount Resistors Res, 2K7, 0.1%, 1206, Metal Film; Resistor Case Style Panasonic
Technology / Construction Thin film MetalFilm; Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m) 1206
Standards and Certifications RoHS; Aec-q200 RoHS
Configuration Single Resistor
Resistance Range 2700 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1825837 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.33 OHM 4W Resistor - 52-VMS-R330-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.3300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details