Panasonic Res, 1K8, 0.1%, 1206, Metal Film; Resistor Case Style Panasonic ERA8ARB182V

Description
RES, 1K8, 0.1%, 1206, METAL FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:1.8kohm; Product Range:ERA8A Series; Voltage Rating:150V; Resistor Element Material:Thin Film; Power Rating:250mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes
Description
RES, 1K8, 0.1%, 1206, METAL FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:1.8kohm; Product Range:ERA8A Series; Voltage Rating:150V; Resistor Element Material:Thin Film; Power Rating:250mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Panasonic ERA8A series metal film chip resistor, part number 85Y5802, features a resistance value of 1.8 kΩ with a tolerance of ±0.1%. It is designed for high reliability, stable performance under high temperature and humidity conditions, and complies with AEC-Q200 standards. The resistor has a power rating of 250 mW and a maximum voltage rating of 150 V. Its construction includes a thin film element on an alumina substrate, providing low current noise and excellent linearity. The resistor is RoHS compliant and suitable for various applications requiring precise resistance values.

Datasheet Summary
Powered by GS/AI

The Panasonic ERA8A series metal film chip resistor, part number 85Y5802, features a resistance value of 1.8 kΩ with a tolerance of ±0.1%. It is designed for high reliability, stable performance under high temperature and humidity conditions, and complies with AEC-Q200 standards. The resistor has a power rating of 250 mW and a maximum voltage rating of 150 V. Its construction includes a thin film element on an alumina substrate, providing low current noise and excellent linearity. The resistor is RoHS compliant and suitable for various applications requiring precise resistance values.

Suppliers

Company
Product
Description
Supplier Links
Res, 1K8, 0.1%, 1206, Metal Film; Resistor Case Style Panasonic - 85Y5802 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K8, 0.1%, 1206, Metal Film; Resistor Case Style Panasonic
85Y5802
Res, 1K8, 0.1%, 1206, Metal Film; Resistor Case Style Panasonic 85Y5802
RES, 1K8, 0.1%, 1206, METAL FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:1.8kohm; Product Range:ERA8A Series; Voltage Rating:150V; Resistor Element Material:Thin Film; Power Rating:250mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

RES, 1K8, 0.1%, 1206, METAL FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:1.8kohm; Product Range:ERA8A Series; Voltage Rating:150V; Resistor Element Material:Thin Film; Power Rating:250mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 85Y5802
Product Name Res, 1K8, 0.1%, 1206, Metal Film; Resistor Case Style Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 1206
Resistance Range 1800 ohms
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614770-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 1000 ohms
View Details
2 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Resistors - Chip Resistor - Surface Mount - 1375364-VMS-R020-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0200 ohms
Tolerance 1 +/- %
View Details
2 suppliers