Panasonic Res, 16K, 0.1%, 1206, Metal Film; Resistor Case Style Panasonic ERA8ARB163V

Description
RES, 16K, 0.1%, 1206, METAL FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:16kohm; Product Range:ERA8A Series; Voltage Rating:150V; Resistor Element Material:Thin Film; Power Rating:250mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes
Datasheet
Description
RES, 16K, 0.1%, 1206, METAL FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:16kohm; Product Range:ERA8A Series; Voltage Rating:150V; Resistor Element Material:Thin Film; Power Rating:250mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 16K, 0.1%, 1206, Metal Film; Resistor Case Style Panasonic - 85Y5801 - Newark, An Avnet Company
Chicago, IL, United States
Res, 16K, 0.1%, 1206, Metal Film; Resistor Case Style Panasonic
85Y5801
Res, 16K, 0.1%, 1206, Metal Film; Resistor Case Style Panasonic 85Y5801
RES, 16K, 0.1%, 1206, METAL FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:16kohm; Product Range:ERA8A Series; Voltage Rating:150V; Resistor Element Material:Thin Film; Power Rating:250mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

RES, 16K, 0.1%, 1206, METAL FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:16kohm; Product Range:ERA8A Series; Voltage Rating:150V; Resistor Element Material:Thin Film; Power Rating:250mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 85Y5801
Product Name Res, 16K, 0.1%, 1206, Metal Film; Resistor Case Style Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 1206
Resistance Range 16000 ohms
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Through Hole Resistors - 1363293 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.033 OHM 10W Resistor - 53-PBV-R033-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0330 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers