Panasonic Automotive SMD 91 Ohm 0.25W Resistor ERA8AEB910V

Description
Res Thin Film 1206 91 Ohm 0.1% 0.25W(1/4W) ±25ppm/°C Pad SMD T/R Automotive AEC-Q200 Product overview: ERA8AEB910V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 91 Ohm, 0.25W, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 91 Ohm, 0.25W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA8AEB910V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Res Thin Film 1206 91 Ohm 0.1% 0.25W(1/4W) ±25ppm/°C Pad SMD T/R Automotive AEC-Q200 Product overview: ERA8AEB910V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 91 Ohm, 0.25W, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 91 Ohm, 0.25W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA8AEB910V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive SMD 91 Ohm 0.25W Resistor - 52-ERA8AEB910V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive SMD 91 Ohm 0.25W Resistor
52-ERA8AEB910V
Automotive SMD 91 Ohm 0.25W Resistor 52-ERA8AEB910V
Res Thin Film 1206 91 Ohm 0.1% 0.25W(1/4W) ±25ppm/°C Pad SMD T/R Automotive AEC-Q200 Product overview: ERA8AEB910V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 91 Ohm, 0.25W, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 91 Ohm, 0.25W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA8AEB910V can be used for catalog matching and distributor lookup.

Res Thin Film 1206 91 Ohm 0.1% 0.25W(1/4W) ±25ppm/°C Pad SMD T/R Automotive AEC-Q200 Product overview: ERA8AEB910V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 91 Ohm, 0.25W, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 91 Ohm, 0.25W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA8AEB910V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Resistors - 8281008 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8281008
Surface Mount Resistors 8281008
Panasonic ERA8AEB910V

Panasonic ERA8AEB910V

Supplier's Site
Surface Mount Resistors - 8281008P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8281008P
Surface Mount Resistors 8281008P
Panasonic ERA8AEB910V

Panasonic ERA8AEB910V

Supplier's Site
Surface Mount Resistors - 1691258 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1691258
Surface Mount Resistors 1691258
Panasonic ERA8AEB910V

Panasonic ERA8AEB910V

Supplier's Site
Chip Resistor - Surface Mount - ERA8AEB910V - 1057584-ERA8AEB910V - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - ERA8AEB910V
1057584-ERA8AEB910V
Chip Resistor - Surface Mount - ERA8AEB910V 1057584-ERA8AEB910V
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1057584-ERA8AEB910V Packaging: Cut Tape Termination: Solder Voltage Rating: 150 V Length: 3.2 mm Contact Plating: Tin Mounting: SMD (SMT) Tolerance: 0.1 % Temperature Coefficient: 25 ppm/°C Military Standard: Not Composition: Metal Film, Thin Film Height: 600 µm Number of Terminations: 2 Resistance: 91 Ω Power Rating: 250 mW Number of Pins: 2 Width: 1.6 mm Categories: Chip Resistor - Surface Mount Case / Package: 3216 Case / Package: 1206 Alternative Parts (Cross-Reference): RP73D2B90R9BTG; TNPW120691R0BEEA; ERA8AEB820V; RT1206BRD07100RL; ERA-8AEB84R5V; ERA-8AEB88R7V; TNPW1206100RBEEAERA- 8AEB910V; Popularity: Low Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 155 °C Depth: 1.6 mm Lead Free: Yes Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Case Code (Imperial): 1206 Voltage Rating (DC): 150 V REACH SVHC: No SVHC Max Power Dissipation: 250 mW

Manufacturer: Panasonic
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1057584-ERA8AEB910V
Packaging: Cut Tape
Termination: Solder
Voltage Rating: 150 V
Length: 3.2 mm
Contact Plating: Tin
Mounting: SMD (SMT)
Tolerance: 0.1 %
Temperature Coefficient: 25 ppm/°C
Military Standard: Not
Composition: Metal Film, Thin Film
Height: 600 µm
Number of Terminations: 2
Resistance: 91 Ω
Power Rating: 250 mW
Number of Pins: 2
Width: 1.6 mm
Categories: Chip Resistor - Surface Mount
Case / Package: 3216
Case / Package: 1206
Alternative Parts (Cross-Reference): RP73D2B90R9BTG; TNPW120691R0BEEA; ERA8AEB820V; RT1206BRD07100RL; ERA-8AEB84R5V; ERA-8AEB88R7V; TNPW1206100RBEEAERA-8AEB910V;
Popularity: Low
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 155 °C
Depth: 1.6 mm
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Case Code (Imperial): 1206
Voltage Rating (DC): 150 V
REACH SVHC: No SVHC
Max Power Dissipation: 250 mW

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Win Source Electronics
Product Category Resistors Resistors Resistors Resistors
Product Number 52-ERA8AEB910V 8281008 8281008P 1057584-ERA8AEB910V
Product Name Automotive SMD 91 Ohm 0.25W Resistor Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount - ERA8AEB910V
Technology / Construction Thin Film Thin film Thin Film (Chip); Thin Film MetalFilm; Thin Film (Chip)
Mounting / Packaging 1206 Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m) Surface Mount Technology (SMT / SMD); 1206; 1206 Surface Mount Technology (SMT / SMD)
Resistance Range 91 ohms 91 ohms 91 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Surface Mount Resistors - 1-2176762-7 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 14.7 ohms
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers