Panasonic SMD 0.25W 820ohm 150V Resistor ERA8AEB821V

Description
Fixed Resistor, Metal Film, 0.25W, 820ohm, 150V, 0.1% +/-Tol, 25ppm/Cel, Surface Mount, 1206, CHIP, ROHS COMPLIANT Product overview: ERA8AEB821V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.25W, 820ohm, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, 820ohm, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA8AEB821V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Fixed Resistor, Metal Film, 0.25W, 820ohm, 150V, 0.1% +/-Tol, 25ppm/Cel, Surface Mount, 1206, CHIP, ROHS COMPLIANT Product overview: ERA8AEB821V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.25W, 820ohm, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, 820ohm, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA8AEB821V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 0.25W 820ohm 150V Resistor - 52-ERA8AEB821V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.25W 820ohm 150V Resistor
52-ERA8AEB821V
SMD 0.25W 820ohm 150V Resistor 52-ERA8AEB821V
Fixed Resistor, Metal Film, 0.25W, 820ohm, 150V, 0.1% +/-Tol, 25ppm/Cel, Surface Mount, 1206, CHIP, ROHS COMPLIANT Product overview: ERA8AEB821V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.25W, 820ohm, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, 820ohm, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA8AEB821V can be used for catalog matching and distributor lookup.

Fixed Resistor, Metal Film, 0.25W, 820ohm, 150V, 0.1% +/-Tol, 25ppm/Cel, Surface Mount, 1206, CHIP, ROHS COMPLIANT Product overview: ERA8AEB821V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.25W, 820ohm, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, 820ohm, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA8AEB821V can be used for catalog matching and distributor lookup.

Supplier's Site
Surface Mount Resistors - 6696543 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6696543
Surface Mount Resistors 6696543
Res Thin Film 1206 0.25W 820R 0.1%

Res Thin Film 1206 0.25W 820R 0.1%

Supplier's Site
Chip Resistor - Surface Mount - ERA8AEB821V - 1057581-ERA8AEB821V - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - ERA8AEB821V
1057581-ERA8AEB821V
Chip Resistor - Surface Mount - ERA8AEB821V 1057581-ERA8AEB821V
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1057581-ERA8AEB821V Packaging: Cut Tape Termination: SMD/SMT Voltage Rating: 150 V Length: 3.2 mm Contact Plating: Tin Mounting: SMD (SMT) Tolerance: 0.1 % Temperature Coefficient: 25 ppm/°C Military Standard: Not Composition: Metal Film, Thin Film Height: 600 µm Number of Terminations: 2 Resistance: 820 Ω Power Rating: 250 mW Number of Pins: 2 Width: 1.6002 mm Categories: Chip Resistor - Surface Mount Case / Package: 3216 Case / Package: 1206 Alternative Parts (Cross-Reference): ERA8AEB751V; ERA-8AEB8250V; ERA-8AEB8660V; RT1206BRD07750RL; RT1206BRD07845RL; RT1206BRD07768RLERA- 8AEB821V; Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 155 °C Depth: 1.6 mm Lead Free: Yes Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Case Code (Imperial): 1206 Voltage Rating (DC): 150 V REACH SVHC: No SVHC Max Power Dissipation: 250 mW

Manufacturer: Panasonic
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1057581-ERA8AEB821V
Packaging: Cut Tape
Termination: SMD/SMT
Voltage Rating: 150 V
Length: 3.2 mm
Contact Plating: Tin
Mounting: SMD (SMT)
Tolerance: 0.1 %
Temperature Coefficient: 25 ppm/°C
Military Standard: Not
Composition: Metal Film, Thin Film
Height: 600 µm
Number of Terminations: 2
Resistance: 820 Ω
Power Rating: 250 mW
Number of Pins: 2
Width: 1.6002 mm
Categories: Chip Resistor - Surface Mount
Case / Package: 3216
Case / Package: 1206
Alternative Parts (Cross-Reference): ERA8AEB751V; ERA-8AEB8250V; ERA-8AEB8660V; RT1206BRD07750RL; RT1206BRD07845RL; RT1206BRD07768RLERA-8AEB821V;
Popularity: Low
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 155 °C
Depth: 1.6 mm
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Case Code (Imperial): 1206
Voltage Rating (DC): 150 V
REACH SVHC: No SVHC
Max Power Dissipation: 250 mW

Buy Now
Surface Mount Metal Film Resistor, Aec-Q200 Era Series, 820 Ohm, 250 Mw, 0.1%, 300 V Rohs Compliant Panasonic - 62W9456 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Metal Film Resistor, Aec-Q200 Era Series, 820 Ohm, 250 Mw, 0.1%, 300 V Rohs Compliant Panasonic
62W9456
Surface Mount Metal Film Resistor, Aec-Q200 Era Series, 820 Ohm, 250 Mw, 0.1%, 300 V Rohs Compliant Panasonic 62W9456
Surface Mount Metal Film Resistor, AEC-Q200 ERA Series, 820 ohm, 250 mW, - 0.1%, 300 V RoHS Compliant: Yes

Surface Mount Metal Film Resistor, AEC-Q200 ERA Series, 820 ohm, 250 mW, - 0.1%, 300 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Win Source Electronics Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 52-ERA8AEB821V 6696543 1057581-ERA8AEB821V 62W9456
Product Name SMD 0.25W 820ohm 150V Resistor Surface Mount Resistors Chip Resistor - Surface Mount - ERA8AEB821V Surface Mount Metal Film Resistor, Aec-Q200 Era Series, 820 Ohm, 250 Mw, 0.1%, 300 V Rohs Compliant Panasonic
Resistance Range 820 ohms 820 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Technology / Construction Metal film MetalFilm; Thin Film (Chip) MetalFilm
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m) Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD)
Standards and Certifications RoHS; Aec-q200 RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Surface Mount Resistors - 1-2176073-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 681 ohms
View Details
4 suppliers
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers