Panasonic Surface Mount Metal Film Resistor, Aec-Q200 Era Series, 620 Ohm, 250 Mw, 0.1%, 300 V Rohs Compliant Panasonic ERA8AEB621V

Description
Surface Mount Metal Film Resistor, AEC-Q200 ERA Series, 620 ohm, 250 mW, - 0.1%, 300 V RoHS Compliant: Yes
Description
Surface Mount Metal Film Resistor, AEC-Q200 ERA Series, 620 ohm, 250 mW, - 0.1%, 300 V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Metal Film Resistor, Aec-Q200 Era Series, 620 Ohm, 250 Mw, 0.1%, 300 V Rohs Compliant Panasonic - 62W9429 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Metal Film Resistor, Aec-Q200 Era Series, 620 Ohm, 250 Mw, 0.1%, 300 V Rohs Compliant Panasonic
62W9429
Surface Mount Metal Film Resistor, Aec-Q200 Era Series, 620 Ohm, 250 Mw, 0.1%, 300 V Rohs Compliant Panasonic 62W9429
Surface Mount Metal Film Resistor, AEC-Q200 ERA Series, 620 ohm, 250 mW, - 0.1%, 300 V RoHS Compliant: Yes

Surface Mount Metal Film Resistor, AEC-Q200 ERA Series, 620 ohm, 250 mW, - 0.1%, 300 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 62W9429
Product Name Surface Mount Metal Film Resistor, Aec-Q200 Era Series, 620 Ohm, 250 Mw, 0.1%, 300 V Rohs Compliant Panasonic
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details