Panasonic Surface Mount Resistors ERA8AEB474V

Description
Panasonic ERA8AEB474V
Request a Quote
Description
Panasonic ERA8AEB474V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 6696654P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6696654P
Surface Mount Resistors 6696654P
Panasonic ERA8AEB474V

Panasonic ERA8AEB474V

Supplier's Site
Surface Mount Resistors - 1101056 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1101056
Surface Mount Resistors 1101056
Panasonic ERA8AEB474V

Panasonic ERA8AEB474V

Supplier's Site
Res, 470K, 0.1%, Metal Film; Resistor Case Style Panasonic - 64AH3429 - Newark, An Avnet Company
Chicago, IL, United States
Res, 470K, 0.1%, Metal Film; Resistor Case Style Panasonic
64AH3429
Res, 470K, 0.1%, Metal Film; Resistor Case Style Panasonic 64AH3429
RES, 470K, 0.1%, METAL FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:470kohm; Product Range:ERA8A Series; Voltage Rating:150V; Resistor Element Material:Thin Film; Power Rating:250mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

RES, 470K, 0.1%, METAL FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:470kohm; Product Range:ERA8A Series; Voltage Rating:150V; Resistor Element Material:Thin Film; Power Rating:250mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 6696654P 1101056 64AH3429
Product Name Surface Mount Resistors Surface Mount Resistors Res, 470K, 0.1%, Metal Film; Resistor Case Style Panasonic
Technology / Construction MetalFilm; Metal Film Metal film MetalFilm; Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m) 1206
Resistance Range 470000 ohms 470000 ohms
Power Rating 0.2500 watts 0.2500 watts
Standards and Certifications RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details