Resistor SMD Thin Film 1206 0.1% 360kOhm
Resistor SMD Thin Film 1206 0.1% 360kOhm
Resistor SMD Thin Film 1206 0.1% 360kOhm
| RS Components, Ltd. | |
|---|---|
| Product Category | Resistors |
| Product Number | 8281011P |
| Product Name | Surface Mount Resistors |
| Technology / Construction | Thin Film (Chip); Thin Film |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 1206; 1206 (3216M) |
| Resistance Range | 360000 ohms |
| Tolerance | 0.1000 +/- % |