Panasonic Surface Mount Resistors ERA8AEB333V

Description
Panasonic ERA8AEB333V
Request a Quote
Description
Panasonic ERA8AEB333V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 6696604P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6696604P
Surface Mount Resistors 6696604P
Panasonic ERA8AEB333V

Panasonic ERA8AEB333V

Supplier's Site
Surface Mount Resistors - 1101044 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1101044
Surface Mount Resistors 1101044
Panasonic ERA8AEB333V

Panasonic ERA8AEB333V

Supplier's Site
Res, 33K, 0.1%, Metal Film; Resistor Case Style Panasonic - 64AH3428 - Newark, An Avnet Company
Chicago, IL, United States
Res, 33K, 0.1%, Metal Film; Resistor Case Style Panasonic
64AH3428
Res, 33K, 0.1%, Metal Film; Resistor Case Style Panasonic 64AH3428
RES, 33K, 0.1%, METAL FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:33kohm; Product Range:ERA8A Series; Voltage Rating:150V; Resistor Element Material:Thin Film; Power Rating:250mW; Resistance Tolerance:± 0.1%; TemperatureRoHS Compliant: Yes

RES, 33K, 0.1%, METAL FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:33kohm; Product Range:ERA8A Series; Voltage Rating:150V; Resistor Element Material:Thin Film; Power Rating:250mW; Resistance Tolerance:± 0.1%; TemperatureRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 6696604P 1101044 64AH3428
Product Name Surface Mount Resistors Surface Mount Resistors Res, 33K, 0.1%, Metal Film; Resistor Case Style Panasonic
Technology / Construction MetalFilm; Metal Film Metal film MetalFilm; Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m) 1206
Resistance Range 33000 ohms 33000 ohms
Power Rating 0.2500 watts 0.2500 watts
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614972-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 147 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details