Fixed Resistor, Thin Film, 0.25W Product overview: ERA8AEB332V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA8AEB332V can be used for catalog matching and distributor lookup.
Fixed Resistor, Thin Film, 0.25W
RES, 3K3, 0.1%, METAL FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:3.3kohm; Product Range:ERA8A Series; Voltage Rating:150V; Resistor Element Material:Thin Film; Power Rating:250mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes
| RS Components, Ltd. | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 6696569 | 6696569P | 1101034 | 52-ERA8AEB332V | ERA8AEB332V | 64AH3427 |
| Product Name | Surface Mount Resistors | Surface Mount Resistors | Surface Mount Resistors | 0.25W Resistor | Resistors - Chip Resistor - Surface Mount | Res, 3K3, 0.1%, Metal Film; Resistor Case Style Panasonic |
| Technology / Construction | Metal film | MetalFilm; Metal Film | Metal film | MetalFilm; Thin Film (Chip) | ||
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m) | Surface Mount Technology (SMT / SMD); 1206; 1206 | Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m) | 1206 (3216 Metric) | 1206 | |
| Standards and Certifications | RoHS; Aec-q200 | RoHS | RoHS | RoHS | RoHS | |
| Resistance Range | 3300 ohms | 3300 ohms | 3300 ohms | |||
| Power Rating | 0.2500 watts | 0.2500 watts |