Panasonic Surface Mount Resistors ERA8AEB183V

Description
Panasonic ERA8AEB183V
Request a Quote Datasheet
Description
Panasonic ERA8AEB183V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 6696597 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6696597
Surface Mount Resistors 6696597
Panasonic ERA8AEB183V

Panasonic ERA8AEB183V

Supplier's Site
Surface Mount Resistors - 6696597P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6696597P
Surface Mount Resistors 6696597P
Panasonic ERA8AEB183V

Panasonic ERA8AEB183V

Supplier's Site
Surface Mount Resistors - 1101042 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1101042
Surface Mount Resistors 1101042
Panasonic ERA8AEB183V

Panasonic ERA8AEB183V

Supplier's Site
Res, 18K, 0.1%, 0.25W, 1206, Metal Film; Resistor Case Style Panasonic - 29AH4429 - Newark, An Avnet Company
Chicago, IL, United States
Res, 18K, 0.1%, 0.25W, 1206, Metal Film; Resistor Case Style Panasonic
29AH4429
Res, 18K, 0.1%, 0.25W, 1206, Metal Film; Resistor Case Style Panasonic 29AH4429
RES, 18K, 0.1%, 0.25W, 1206, METAL FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:18kohm; Product Range:ERA8A Series; Voltage Rating:150V; Resistor Element Material:Thin Film; Power Rating:250mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 18K, 0.1%, 0.25W, 1206, METAL FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:18kohm; Product Range:ERA8A Series; Voltage Rating:150V; Resistor Element Material:Thin Film; Power Rating:250mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 6696597 6696597P 1101042 29AH4429
Product Name Surface Mount Resistors Surface Mount Resistors Surface Mount Resistors Res, 18K, 0.1%, 0.25W, 1206, Metal Film; Resistor Case Style Panasonic
Technology / Construction Metal film MetalFilm; Metal Film Metal film MetalFilm; Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m) Surface Mount Technology (SMT / SMD); 1206; 1206 Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m) 1206
Standards and Certifications RoHS; Aec-q200 RoHS RoHS RoHS
Resistance Range 18000 ohms 18000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details