Panasonic Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 14.7 Kohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic ERA8AEB1472V

Description
Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 14.7 kohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 14.7 kohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 14.7 Kohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic - 62W9280 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 14.7 Kohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic
62W9280
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 14.7 Kohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic 62W9280
Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 14.7 kohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 14.7 kohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 62W9280
Product Name Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 14.7 Kohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
0.22 OHM 4W Resistor - 52-VMS-R220-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.2200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1614893-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 18200 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details