Panasonic Chip Resistor - Surface Mount - ERA6YED103V ERA6YED103V

Description
Manufacturer: Panasonic Win Source Part Number: 730785-ERA6YED103V Manufacturer Homepage: www.panasonic.com/in dustrial Reference case: 5k pcs/Per Reel Reference Date Code: 12+/Rohs Popularity: Low Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Panasonic Win Source Part Number: 730785-ERA6YED103V Manufacturer Homepage: www.panasonic.com/in dustrial Reference case: 5k pcs/Per Reel Reference Date Code: 12+/Rohs Popularity: Low Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - ERA6YED103V
730785-ERA6YED103V
Chip Resistor - Surface Mount - ERA6YED103V 730785-ERA6YED103V
Manufacturer: Panasonic Win Source Part Number: 730785-ERA6YED103V Manufacturer Homepage: www.panasonic.com/in dustrial Reference case: 5k pcs/Per Reel Reference Date Code: 12+/Rohs Popularity: Low Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance

Manufacturer: Panasonic
Win Source Part Number: 730785-ERA6YED103V
Manufacturer Homepage: www.panasonic.com/industrial
Reference case: 5k pcs/Per Reel
Reference Date Code: 12+/Rohs
Popularity: Low
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance

Buy Now
Resistor - 52-ERA6YED103V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Product overview: ERA6YED103V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA6YED103V can be used for catalog matching and distributor lookup.

Product overview: ERA6YED103V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA6YED103V can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors
Product Number 730785-ERA6YED103V 52-ERA6YED103V
Product Name Chip Resistor - Surface Mount - ERA6YED103V Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers