Panasonic Res, 51K, 0.05%, Metal Film; Resistor Case Style Panasonic ERA6ARW513V

Description
RES, 51K, 0.05%, METAL FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:51kohm; Product Range:ERA6A Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± 0.05%; RoHS Compliant: Yes
Datasheet
Description
RES, 51K, 0.05%, METAL FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:51kohm; Product Range:ERA6A Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± 0.05%; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 51K, 0.05%, Metal Film; Resistor Case Style Panasonic - 41AC9702 - Newark, An Avnet Company
Chicago, IL, United States
Res, 51K, 0.05%, Metal Film; Resistor Case Style Panasonic
41AC9702
Res, 51K, 0.05%, Metal Film; Resistor Case Style Panasonic 41AC9702
RES, 51K, 0.05%, METAL FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:51kohm; Product Range:ERA6A Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± 0.05%; RoHS Compliant: Yes

RES, 51K, 0.05%, METAL FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:51kohm; Product Range:ERA6A Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± 0.05%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 41AC9702
Product Name Res, 51K, 0.05%, Metal Film; Resistor Case Style Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 0805
Resistance Range 51000 ohms
Tolerance 0.0500 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details