Panasonic Surface Mount Resistors ERA6ARB392V

Description
Panasonic ERA6ARB392V
Request a Quote Datasheet
Description
Panasonic ERA6ARB392V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 282321 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
282321
Surface Mount Resistors 282321
Panasonic ERA6ARB392V

Panasonic ERA6ARB392V

Supplier's Site
Surface Mount Metal Film Resistor, Aec-Q200 Era Series, 3.9 Kohm, 125 Mw, 0.1%, 200 V Rohs Compliant Panasonic - 62W9212 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Metal Film Resistor, Aec-Q200 Era Series, 3.9 Kohm, 125 Mw, 0.1%, 200 V Rohs Compliant Panasonic
62W9212
Surface Mount Metal Film Resistor, Aec-Q200 Era Series, 3.9 Kohm, 125 Mw, 0.1%, 200 V Rohs Compliant Panasonic 62W9212
Surface Mount Metal Film Resistor, AEC-Q200 ERA Series, 3.9 kohm, 125 mW, - 0.1%, 200 V RoHS Compliant: Yes

Surface Mount Metal Film Resistor, AEC-Q200 ERA Series, 3.9 kohm, 125 mW, - 0.1%, 200 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 282321 62W9212
Product Name Surface Mount Resistors Surface Mount Metal Film Resistor, Aec-Q200 Era Series, 3.9 Kohm, 125 Mw, 0.1%, 200 V Rohs Compliant Panasonic
Technology / Construction Thin Film (Chip); Thin Film MetalFilm
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 Surface Mount Technology (SMT / SMD)
Resistance Range 3900 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details