RES, METAL FILM (THIN FILM), 3K4, 0.1%, 0.125W, 0805; Resistance:3.4kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:100V RoHS Compliant: Yes
| RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 9048597 | 9048597P | 93T7505 |
| Product Name | Surface Mount Resistors | Surface Mount Resistors | Res, Metal Film (Thin Film), 3K4, 0.1%, 0.125W, 0805; Resistance Panasonic |
| Technology / Construction | Metal film | MetalFilm; Metal Film | MetalFilm; Thin Film (Chip) |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) | Surface Mount Technology (SMT / SMD); 0805; 0805 | 0805; 0805 [2012 Metric] |
| Standards and Certifications | RoHS; Aec-q200 | RoHS | RoHS |
| Resistance Range | 3400 ohms | 3400 ohms | |
| Power Rating | 0.1300 watts | 0.1250 watts |