Panasonic SMD 8W Resistor ERA6ARB243V

Description
Res Thin Film 0805 24K Ohm 0.1% 1/8W ±10ppm/°C Molded SMD SMD Punched Carrier T/R Product overview: ERA6ARB243V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA6ARB243V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Res Thin Film 0805 24K Ohm 0.1% 1/8W ±10ppm/°C Molded SMD SMD Punched Carrier T/R Product overview: ERA6ARB243V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA6ARB243V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 8W Resistor - 52-ERA6ARB243V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 8W Resistor
52-ERA6ARB243V
SMD 8W Resistor 52-ERA6ARB243V
Res Thin Film 0805 24K Ohm 0.1% 1/8W ±10ppm/°C Molded SMD SMD Punched Carrier T/R Product overview: ERA6ARB243V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA6ARB243V can be used for catalog matching and distributor lookup.

Res Thin Film 0805 24K Ohm 0.1% 1/8W ±10ppm/°C Molded SMD SMD Punched Carrier T/R Product overview: ERA6ARB243V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA6ARB243V can be used for catalog matching and distributor lookup.

Supplier's Site
Chip Resistor - Surface Mount - ERA6ARB243V - 1218937-ERA6ARB243V - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - ERA6ARB243V
1218937-ERA6ARB243V
Chip Resistor - Surface Mount - ERA6ARB243V 1218937-ERA6ARB243V
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1218937-ERA6ARB243V Packaging: Cut Tape Termination: SMD/SMT Voltage Rating: 100 V Length: 2 mm Contact Plating: Tin Tolerance: 0.1 % Temperature Coefficient: 10 ppm/°C Military Standard: Not Composition: Metal Film, Thin Film Height: 500 µm Number of Terminations: 2 Resistance: 24 kΩ Power Rating: 125 mW Number of Pins: 2 Width: 1.25 mm Categories: Chip Resistor - Surface Mount Case / Package: 0805 Alternative Parts (Cross-Reference): ERA-6ARB243V; Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Depth: 1.25 mm Lead Free: Lead Free Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Case Code (Imperial): 0805 Voltage Rating (DC): 200 V REACH SVHC: No SVHC Max Power Dissipation: 125 mW Max Operating Temperature: 155 °C Case Code (Metric): 2012

Manufacturer: Panasonic
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1218937-ERA6ARB243V
Packaging: Cut Tape
Termination: SMD/SMT
Voltage Rating: 100 V
Length: 2 mm
Contact Plating: Tin
Tolerance: 0.1 %
Temperature Coefficient: 10 ppm/°C
Military Standard: Not
Composition: Metal Film, Thin Film
Height: 500 µm
Number of Terminations: 2
Resistance: 24 kΩ
Power Rating: 125 mW
Number of Pins: 2
Width: 1.25 mm
Categories: Chip Resistor - Surface Mount
Case / Package: 0805
Alternative Parts (Cross-Reference): ERA-6ARB243V;
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Depth: 1.25 mm
Lead Free: Lead Free
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Case Code (Imperial): 0805
Voltage Rating (DC): 200 V
REACH SVHC: No SVHC
Max Power Dissipation: 125 mW
Max Operating Temperature: 155 °C
Case Code (Metric): 2012

Buy Now
Surface Mount Resistors - 6620603 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6620603
Surface Mount Resistors 6620603
Panasonic ERA6ARB243V

Panasonic ERA6ARB243V

Supplier's Site
Surface Mount Resistors - 1724136 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1724136
Surface Mount Resistors 1724136
Panasonic ERA6ARB243V

Panasonic ERA6ARB243V

Supplier's Site
Surface Mount Metal Film Resistor, Aec-Q200 Era Series, 24 Kohm, 125 Mw, 0.1%, 200 V Rohs Compliant Panasonic - 62W9203 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Metal Film Resistor, Aec-Q200 Era Series, 24 Kohm, 125 Mw, 0.1%, 200 V Rohs Compliant Panasonic
62W9203
Surface Mount Metal Film Resistor, Aec-Q200 Era Series, 24 Kohm, 125 Mw, 0.1%, 200 V Rohs Compliant Panasonic 62W9203
Surface Mount Metal Film Resistor, AEC-Q200 ERA Series, 24 kohm, 125 mW, - 0.1%, 200 V RoHS Compliant: Yes

Surface Mount Metal Film Resistor, AEC-Q200 ERA Series, 24 kohm, 125 mW, - 0.1%, 200 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 52-ERA6ARB243V 1218937-ERA6ARB243V 6620603 62W9203
Product Name SMD 8W Resistor Chip Resistor - Surface Mount - ERA6ARB243V Surface Mount Resistors Surface Mount Metal Film Resistor, Aec-Q200 Era Series, 24 Kohm, 125 Mw, 0.1%, 200 V Rohs Compliant Panasonic
Resistance Range 24000 ohms 24000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 10 ±ppm/°C 10 ±ppm/°C
Operating DC Voltage 100 volts 100 volts
Operating AC Voltage 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details