Panasonic Res, 1K3, 0.1%, Metal Film; Resistor Case Style Panasonic ERA6ARB132V

Description
RES, 1K3, 0.1%, METAL FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:1.3kohm; Product Range:ERA6A Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes
Datasheet
Description
RES, 1K3, 0.1%, METAL FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:1.3kohm; Product Range:ERA6A Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 1K3, 0.1%, Metal Film; Resistor Case Style Panasonic - 02AH4408 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K3, 0.1%, Metal Film; Resistor Case Style Panasonic
02AH4408
Res, 1K3, 0.1%, Metal Film; Resistor Case Style Panasonic 02AH4408
RES, 1K3, 0.1%, METAL FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:1.3kohm; Product Range:ERA6A Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

RES, 1K3, 0.1%, METAL FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:1.3kohm; Product Range:ERA6A Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 02AH4408
Product Name Res, 1K3, 0.1%, Metal Film; Resistor Case Style Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 0805
Resistance Range 1300 ohms
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1468317 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details