Panasonic Res, Metal Film (Thin Film), 1K21, 0.1%, 0.125W, 0805; Resistance Panasonic ERA6ARB1211V

Description
RES, METAL FILM (THIN FILM), 1K21, 0.1%, 0.125W, 0805; Resistance:1.21kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:100V RoHS Compliant: Yes
Description
RES, METAL FILM (THIN FILM), 1K21, 0.1%, 0.125W, 0805; Resistance:1.21kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:100V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Film (Thin Film), 1K21, 0.1%, 0.125W, 0805; Resistance Panasonic - 93T7441 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 1K21, 0.1%, 0.125W, 0805; Resistance Panasonic
93T7441
Res, Metal Film (Thin Film), 1K21, 0.1%, 0.125W, 0805; Resistance Panasonic 93T7441
RES, METAL FILM (THIN FILM), 1K21, 0.1%, 0.125W, 0805; Resistance:1.21kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:100V RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 1K21, 0.1%, 0.125W, 0805; Resistance:1.21kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:100V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 93T7441
Product Name Res, Metal Film (Thin Film), 1K21, 0.1%, 0.125W, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 1210 ohms
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 1826239 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details