Panasonic Res, Metal Film (Thin Film), 1K18, 0.1%, 0.125W, 0805; Resistance Panasonic ERA6ARB1181V

Description
RES, METAL FILM (THIN FILM), 1K18, 0.1%, 0.125W, 0805; Resistance:1.18kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:100V RoHS Compliant: Yes
Description
RES, METAL FILM (THIN FILM), 1K18, 0.1%, 0.125W, 0805; Resistance:1.18kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:100V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Film (Thin Film), 1K18, 0.1%, 0.125W, 0805; Resistance Panasonic - 93T7439 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 1K18, 0.1%, 0.125W, 0805; Resistance Panasonic
93T7439
Res, Metal Film (Thin Film), 1K18, 0.1%, 0.125W, 0805; Resistance Panasonic 93T7439
RES, METAL FILM (THIN FILM), 1K18, 0.1%, 0.125W, 0805; Resistance:1.18kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:100V RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 1K18, 0.1%, 0.125W, 0805; Resistance:1.18kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:100V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 93T7439
Product Name Res, Metal Film (Thin Film), 1K18, 0.1%, 0.125W, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 1180 ohms
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311281 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.0002 OHM 15W Resistor - 52-BVE-M-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 2.00E-4 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details