Panasonic Res, Metal Film (Thin Film), 1K05, 0.1%, 0.125W, 0805; Resistance Panasonic ERA6ARB1051V

Description
RES, METAL FILM (THIN FILM), 1K05, 0.1%, 0.125W, 0805; Resistance:1.05kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:100V RoHS Compliant: Yes
Description
RES, METAL FILM (THIN FILM), 1K05, 0.1%, 0.125W, 0805; Resistance:1.05kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:100V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Film (Thin Film), 1K05, 0.1%, 0.125W, 0805; Resistance Panasonic - 93T7433 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 1K05, 0.1%, 0.125W, 0805; Resistance Panasonic
93T7433
Res, Metal Film (Thin Film), 1K05, 0.1%, 0.125W, 0805; Resistance Panasonic 93T7433
RES, METAL FILM (THIN FILM), 1K05, 0.1%, 0.125W, 0805; Resistance:1.05kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:100V RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 1K05, 0.1%, 0.125W, 0805; Resistance:1.05kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:100V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 93T7433
Product Name Res, Metal Film (Thin Film), 1K05, 0.1%, 0.125W, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 1050 ohms
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Chassis Mount Resistors - 1617597 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 2019-CF1/4CT52R224JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details