Panasonic Surface Mount Metal Film Resistor, Aec-Q200 Era Series, 5.6 Kohm, 125 Mw, 0.1%, 200 V Rohs Compliant Panasonic ERA6APB562V

Description
Surface Mount Metal Film Resistor, AEC-Q200 ERA Series, 5.6 kohm, 125 mW, - 0.1%, 200 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Metal Film Resistor, AEC-Q200 ERA Series, 5.6 kohm, 125 mW, - 0.1%, 200 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Metal Film Resistor, Aec-Q200 Era Series, 5.6 Kohm, 125 Mw, 0.1%, 200 V Rohs Compliant Panasonic - 62W9181 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Metal Film Resistor, Aec-Q200 Era Series, 5.6 Kohm, 125 Mw, 0.1%, 200 V Rohs Compliant Panasonic
62W9181
Surface Mount Metal Film Resistor, Aec-Q200 Era Series, 5.6 Kohm, 125 Mw, 0.1%, 200 V Rohs Compliant Panasonic 62W9181
Surface Mount Metal Film Resistor, AEC-Q200 ERA Series, 5.6 kohm, 125 mW, - 0.1%, 200 V RoHS Compliant: Yes

Surface Mount Metal Film Resistor, AEC-Q200 ERA Series, 5.6 kohm, 125 mW, - 0.1%, 200 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 62W9181
Product Name Surface Mount Metal Film Resistor, Aec-Q200 Era Series, 5.6 Kohm, 125 Mw, 0.1%, 200 V Rohs Compliant Panasonic
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614884-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6.2 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details