Panasonic Surface Mount Resistors ERA6APB3402V

Description
Panasonic ERA6APB3402V
Request a Quote Datasheet
Description
Panasonic ERA6APB3402V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 8405236P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8405236P
Surface Mount Resistors 8405236P
Panasonic ERA6APB3402V

Panasonic ERA6APB3402V

Supplier's Site
Surface Mount Resistors - 8405236 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8405236
Surface Mount Resistors 8405236
Panasonic ERA6APB3402V

Panasonic ERA6APB3402V

Supplier's Site
Surface Mount Resistors - 1691323 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1691323
Surface Mount Resistors 1691323
Panasonic ERA6APB3402V

Panasonic ERA6APB3402V

Supplier's Site
Res, 34K, 0.1%, Metal Film; Resistor Case Style Panasonic - 41AC9685 - Newark, An Avnet Company
Chicago, IL, United States
Res, 34K, 0.1%, Metal Film; Resistor Case Style Panasonic
41AC9685
Res, 34K, 0.1%, Metal Film; Resistor Case Style Panasonic 41AC9685
RES, 34K, 0.1%, METAL FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:34kohm; Product Range:ERA6A Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± 0.1%; TemperatureRoHS Compliant: Yes

RES, 34K, 0.1%, METAL FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:34kohm; Product Range:ERA6A Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± 0.1%; TemperatureRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 8405236P 8405236 41AC9685
Product Name Surface Mount Resistors Surface Mount Resistors Res, 34K, 0.1%, Metal Film; Resistor Case Style Panasonic
Technology / Construction MetalFilm; Metal Film Metal film MetalFilm; Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) 0805
Resistance Range 34000 ohms 34000 ohms
Power Rating 0.1250 watts 0.1250 watts
Standards and Certifications RoHS RoHS; Aec-q200
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249321 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.03 OHM 4W Resistor - 52-VMS-R030-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details