Panasonic ERA6APB332V Fixed Resistor
Surface Mount Metal Film Resistor, AEC-Q200 ERA Series, 3.3 kohm, 125 mW, - 0.1%, 200 V RoHS Compliant: Yes
| RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 785234 | 62W9173 |
| Product Name | Surface Mount Resistors | Surface Mount Metal Film Resistor, Aec-Q200 Era Series, 3.3 Kohm, 125 Mw, 0.1%, 200 V Rohs Compliant Panasonic |
| Technology / Construction | Resistive | MetalFilm |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); Tape & Reel | Surface Mount Technology (SMT / SMD) |
| Resistance Range | 3300 ohms |